APV, An SPX Brand Datasheets for Industrial Homogenizers
Industrial homogenizers are high-speed, high-shear mixers that reduce samples to a uniform-size through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances.
Industrial Homogenizers: Learn more
| Product Name | Notes |
|---|---|
| 3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and... | |
| 3-plunger homogenizer, equipped with a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected... | |
| 5-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and... | |
| 5-plunger homogenizer, equipped with an application-specific homogenizing valve assembly and hydraulic actuation. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats... | |
| Gaulin Liquid End An integrated design of cylinders (3 or 5), pump valves, plunger lubrication and inlet/outlet in one block. Access to plunger packings and pump valves through front and... | |
| Rannie Liquid End A modular design consisting of a three-piece valve housing and individual cylinders (3 or 5). The three blocks around the pump valves are a very simple and... | |
| The UFO - Unit for Filtration of Oil - is a separate unit which connects easily to the oil sump on gears and cranks. It contains all the necessary equipment... | |
| You can achieve fully reproducible results for emulsions, dispersions or cell disruption that can be applied to full-scale production. The homogenizer provides the desired mean particle size and uniform distribution... |