APV, An SPX Brand DELTA UF and UFR Process Valves

Description
APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below the set value (up to a maximum of 20%), the valve closes. Main advantages Optimal cleaning possibilities. Free draining ensures trapped product or CIP residues. No stroke limitation by seat lift actuator and so the full diameter of the opening is available during cleaning. Particularly easy to service - only four screws to be loosened and the valve insert can be lifted out upwards. All valves can, in addition, be provided with a seal lifter, e.g. to relieve pressure during cleaning operations. There is provision for mounting feedback signal proximity switches in the actuator yoke. All product-contact parts are manufactured from AISI 316 series stainless steel. The valves can be supplied in nominal diameters of DN 25 - 100 and 1" - 4".
Description
APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below the set value (up to a maximum of 20%), the valve closes. Main advantages Optimal cleaning possibilities. Free draining ensures trapped product or CIP residues. No stroke limitation by seat lift actuator and so the full diameter of the opening is available during cleaning. Particularly easy to service - only four screws to be loosened and the valve insert can be lifted out upwards. All valves can, in addition, be provided with a seal lifter, e.g. to relieve pressure during cleaning operations. There is provision for mounting feedback signal proximity switches in the actuator yoke. All product-contact parts are manufactured from AISI 316 series stainless steel. The valves can be supplied in nominal diameters of DN 25 - 100 and 1" - 4".

Suppliers

Company
Product
Description
Supplier Links
DELTA UF and UFR Process Valves -  - APV, An SPX Brand
Goldsboro, NC, USA
DELTA UF and UFR Process Valves
DELTA UF and UFR Process Valves
APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below the set value (up to a maximum of 20%), the valve closes. Main advantages Optimal cleaning possibilities. Free draining ensures trapped product or CIP residues. No stroke limitation by seat lift actuator and so the full diameter of the opening is available during cleaning. Particularly easy to service - only four screws to be loosened and the valve insert can be lifted out upwards. All valves can, in addition, be provided with a seal lifter, e.g. to relieve pressure during cleaning operations. There is provision for mounting feedback signal proximity switches in the actuator yoke. All product-contact parts are manufactured from AISI 316 series stainless steel. The valves can be supplied in nominal diameters of DN 25 - 100 and 1" - 4".

APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure.
If the set pressure is exceeded, the valve opens; if the pressure sinks below the set value (up to a maximum of 20%), the valve closes.
Main advantages
Optimal cleaning possibilities. Free draining ensures trapped product or CIP residues.
No stroke limitation by seat lift actuator and so the full diameter of the opening is available during cleaning.
Particularly easy to service - only four screws to be loosened and the valve insert can be lifted out upwards.
All valves can, in addition, be provided with a seal lifter, e.g. to relieve pressure during cleaning operations.
There is provision for mounting feedback signal proximity switches in the actuator yoke. All product-contact parts are manufactured from AISI 316 series stainless steel.
The valves can be supplied in nominal diameters of DN 25 - 100 and 1" - 4".

Supplier's Site

Technical Specifications

  APV, An SPX Brand
Product Category Industrial Valves
Product Name DELTA UF and UFR Process Valves
Valve Type Diverter; Sanitary; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 163018317 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details
VALVES - BP-049-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details