APV, An SPX Brand DELTA SD4 & SDM4 Mixproof Valves

Description
The APV DELTA SD4 and APV DELTA SDM4 valves are (double seal) safe flow valves designed for safe media separation applications in the food, beverage, dairy, pharmaceutical and chemical industries. The APV DELTA SDM4 is the aseptic version of the APV DELTA SD4. The APV DELTA SD4 valve is available as a shut-off valve in 4 standard housing configurations. Other configurations are available on request.´ Features & benefits The APV DELTA SD4 and APV DELTA SDM4 valves have excellent hygienic characteristics primarily due to the ball-shaped housing without sump or dome. The profile seat seals provide a crevice-free sealing and the compression of the seat seals is controlled by a metallic stop. The APV DELTA SD4 and APV DELTA SDM4 valves have leakage valves to drain the neutral area between seals. The leakage valves can also be used as flush - this enables CIP and SIP cleaning of the neutral area. The leakage valves are activated at the same time as the valves main cylinder and, therefore, do not require a special control system. The shaft seal is very wear resistant and is made from a combination of teflon and EPDM. The actuator and control unit are standard parts from the SW4 product line. Additionally, a NOT element is fitted to the control unit as standard to enable the maintaining of higher line pressures. The APV DELTA SDM4 is identical with the APV DELTA SD4, but is used for aseptic applications - a rubber supported flat TFM membrane is used as sterile barrier.
Description
The APV DELTA SD4 and APV DELTA SDM4 valves are (double seal) safe flow valves designed for safe media separation applications in the food, beverage, dairy, pharmaceutical and chemical industries. The APV DELTA SDM4 is the aseptic version of the APV DELTA SD4. The APV DELTA SD4 valve is available as a shut-off valve in 4 standard housing configurations. Other configurations are available on request.´ Features & benefits The APV DELTA SD4 and APV DELTA SDM4 valves have excellent hygienic characteristics primarily due to the ball-shaped housing without sump or dome. The profile seat seals provide a crevice-free sealing and the compression of the seat seals is controlled by a metallic stop. The APV DELTA SD4 and APV DELTA SDM4 valves have leakage valves to drain the neutral area between seals. The leakage valves can also be used as flush - this enables CIP and SIP cleaning of the neutral area. The leakage valves are activated at the same time as the valves main cylinder and, therefore, do not require a special control system. The shaft seal is very wear resistant and is made from a combination of teflon and EPDM. The actuator and control unit are standard parts from the SW4 product line. Additionally, a NOT element is fitted to the control unit as standard to enable the maintaining of higher line pressures. The APV DELTA SDM4 is identical with the APV DELTA SD4, but is used for aseptic applications - a rubber supported flat TFM membrane is used as sterile barrier.

Suppliers

Company
Product
Description
Supplier Links
DELTA SD4 & SDM4 Mixproof Valves -  - APV, An SPX Brand
Goldsboro, NC, USA
DELTA SD4 & SDM4 Mixproof Valves
DELTA SD4 & SDM4 Mixproof Valves
The APV DELTA SD4 and APV DELTA SDM4 valves are (double seal) safe flow valves designed for safe media separation applications in the food, beverage, dairy, pharmaceutical and chemical industries. The APV DELTA SDM4 is the aseptic version of the APV DELTA SD4. The APV DELTA SD4 valve is available as a shut-off valve in 4 standard housing configurations. Other configurations are available on request.´ Features & benefits The APV DELTA SD4 and APV DELTA SDM4 valves have excellent hygienic characteristics primarily due to the ball-shaped housing without sump or dome. The profile seat seals provide a crevice-free sealing and the compression of the seat seals is controlled by a metallic stop. The APV DELTA SD4 and APV DELTA SDM4 valves have leakage valves to drain the neutral area between seals. The leakage valves can also be used as flush - this enables CIP and SIP cleaning of the neutral area. The leakage valves are activated at the same time as the valves main cylinder and, therefore, do not require a special control system. The shaft seal is very wear resistant and is made from a combination of teflon and EPDM. The actuator and control unit are standard parts from the SW4 product line. Additionally, a NOT element is fitted to the control unit as standard to enable the maintaining of higher line pressures. The APV DELTA SDM4 is identical with the APV DELTA SD4, but is used for aseptic applications - a rubber supported flat TFM membrane is used as sterile barrier.

The APV DELTA SD4 and APV DELTA SDM4 valves are (double seal) safe flow valves designed for safe media separation applications in the food, beverage, dairy, pharmaceutical and chemical industries. The APV DELTA SDM4 is the aseptic version of the APV DELTA SD4.
The APV DELTA SD4 valve is available as a shut-off valve in 4 standard housing configurations. Other configurations are available on request.´
Features & benefits
The APV DELTA SD4 and APV DELTA SDM4 valves have excellent hygienic characteristics primarily due to the ball-shaped housing without sump or dome.
The profile seat seals provide a crevice-free sealing and the compression of the seat seals is controlled by a metallic stop.
The APV DELTA SD4 and APV DELTA SDM4 valves have leakage valves to drain the neutral area between seals. The leakage valves can also be used as flush - this enables CIP and SIP cleaning of the neutral area. The leakage valves are activated at the same time as the valves main cylinder and, therefore, do not require a special control system.
The shaft seal is very wear resistant and is made from a combination of teflon and EPDM.
The actuator and control unit are standard parts from the SW4 product line. Additionally, a NOT element is fitted to the control unit as standard to enable the maintaining of higher line pressures.
The APV DELTA SDM4 is identical with the APV DELTA SD4, but is used for aseptic applications - a rubber supported flat TFM membrane is used as sterile barrier.

Supplier's Site

Technical Specifications

  APV, An SPX Brand
Product Category Industrial Valves
Product Name DELTA SD4 & SDM4 Mixproof Valves
Valve Type Diverter; Sanitary; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Drain Valve - IDA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Drain
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Water
View Details
VALVES - BP-025-PP-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details