APV, An SPX Brand Datasheets for Autoclaves and Sterilizers
Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics.
Autoclaves and Sterilizers: Learn more
| Product Name | Notes |
|---|---|
| A UHT bactofugate sterilization plant with extra-long running time between CIP cleaning. Field of application Bactufugate and whey cream Advantages Over 10 hours between CIP High spore kill rate in... | |
| A UHT plant designed to give a very high kill rate of bacteria spores (Fo 40 to 70) and higher heat regeneration (approx. 65%) than a conventional infusion plant. Field... |