APV, An SPX Brand DELTA SI2 Process Valve

Description
The spring-loaded, full stroke safety valves DELTA SI 2 are approved for fluids and gases. They are used where containers or tanks have to be secured against excess pressure. As a result of their hygienic design they are especially suitable for use in brewing and drinks technology, the dairy industry, the food industry, the chemical and pharmaceutical industries. Main advantages Hygienic design Ideally suited to CIP applications All product-contact parts finished to Ra <= 0.8µ Pneumatic or manual operation The pneumatic seat lifting device includes the facility for feedback signals from proximity switch Quick and easy seal replacement The nameplate details uniquely identify each valve The new safety valves DELTA SI 2, are approved by the TãV, for fluids and gases, they meet the requirements of the Pressure Vessels codes, AD-leaflet A2 and the VdTãV leaflet Safety Valve 100. This means that the valve design prevents the permitted operational pressure being exceeded by more than 10%. If the minimum set pressure after opening falls short by a maximum of 10% in the case of gases and a maximum of 20% in the case of fluids, the valve closes. Safety valves DELTA SI 2 can be supplied in nominal diameters of DN 25 to 100. The valves are manufactured in stainless chrome nickel steel, all product-contact parts are made of material 1.4571. The housing is in accordance with AD leaflet A4 and TRB 801 No. 45. Safety valves are supplied with flanges with a 3.1.B certificate. The standard material of the seals is EPDM. Alternatively silicon and FPM are available. An FDA and a BGA licence is available for EPDM and silicon. The safety valves DELTA SI 2 may be fitted with manual or pneumatic controls. Valves can be supplied with manual or pneumatic seat lifting device. A proximity switch and valve position indicator may be incorporated. The valve may be cleaned up to the valve stem via a CIP nozzle, supplied as an optional accessory, this is fitted in a pipe adapter below the valve.
Description
The spring-loaded, full stroke safety valves DELTA SI 2 are approved for fluids and gases. They are used where containers or tanks have to be secured against excess pressure. As a result of their hygienic design they are especially suitable for use in brewing and drinks technology, the dairy industry, the food industry, the chemical and pharmaceutical industries. Main advantages Hygienic design Ideally suited to CIP applications All product-contact parts finished to Ra <= 0.8µ Pneumatic or manual operation The pneumatic seat lifting device includes the facility for feedback signals from proximity switch Quick and easy seal replacement The nameplate details uniquely identify each valve The new safety valves DELTA SI 2, are approved by the TãV, for fluids and gases, they meet the requirements of the Pressure Vessels codes, AD-leaflet A2 and the VdTãV leaflet Safety Valve 100. This means that the valve design prevents the permitted operational pressure being exceeded by more than 10%. If the minimum set pressure after opening falls short by a maximum of 10% in the case of gases and a maximum of 20% in the case of fluids, the valve closes. Safety valves DELTA SI 2 can be supplied in nominal diameters of DN 25 to 100. The valves are manufactured in stainless chrome nickel steel, all product-contact parts are made of material 1.4571. The housing is in accordance with AD leaflet A4 and TRB 801 No. 45. Safety valves are supplied with flanges with a 3.1.B certificate. The standard material of the seals is EPDM. Alternatively silicon and FPM are available. An FDA and a BGA licence is available for EPDM and silicon. The safety valves DELTA SI 2 may be fitted with manual or pneumatic controls. Valves can be supplied with manual or pneumatic seat lifting device. A proximity switch and valve position indicator may be incorporated. The valve may be cleaned up to the valve stem via a CIP nozzle, supplied as an optional accessory, this is fitted in a pipe adapter below the valve.

Suppliers

Company
Product
Description
Supplier Links
DELTA SI2 Process Valve -  - APV, An SPX Brand
Goldsboro, NC, USA
DELTA SI2 Process Valve
DELTA SI2 Process Valve
The spring-loaded, full stroke safety valves DELTA SI 2 are approved for fluids and gases. They are used where containers or tanks have to be secured against excess pressure. As a result of their hygienic design they are especially suitable for use in brewing and drinks technology, the dairy industry, the food industry, the chemical and pharmaceutical industries. Main advantages Hygienic design Ideally suited to CIP applications All product-contact parts finished to Ra <= 0.8µ Pneumatic or manual operation The pneumatic seat lifting device includes the facility for feedback signals from proximity switch Quick and easy seal replacement The nameplate details uniquely identify each valve The new safety valves DELTA SI 2, are approved by the TãV, for fluids and gases, they meet the requirements of the Pressure Vessels codes, AD-leaflet A2 and the VdTãV leaflet Safety Valve 100. This means that the valve design prevents the permitted operational pressure being exceeded by more than 10%. If the minimum set pressure after opening falls short by a maximum of 10% in the case of gases and a maximum of 20% in the case of fluids, the valve closes. Safety valves DELTA SI 2 can be supplied in nominal diameters of DN 25 to 100. The valves are manufactured in stainless chrome nickel steel, all product-contact parts are made of material 1.4571. The housing is in accordance with AD leaflet A4 and TRB 801 No. 45. Safety valves are supplied with flanges with a 3.1.B certificate. The standard material of the seals is EPDM. Alternatively silicon and FPM are available. An FDA and a BGA licence is available for EPDM and silicon. The safety valves DELTA SI 2 may be fitted with manual or pneumatic controls. Valves can be supplied with manual or pneumatic seat lifting device. A proximity switch and valve position indicator may be incorporated. The valve may be cleaned up to the valve stem via a CIP nozzle, supplied as an optional accessory, this is fitted in a pipe adapter below the valve.

The spring-loaded, full stroke safety valves DELTA SI 2 are approved for fluids and gases. They are used where containers or tanks have to be secured against excess pressure. As a result of their hygienic design they are especially suitable for use in brewing and drinks technology, the dairy industry, the food industry, the chemical and pharmaceutical industries.
Main advantages
Hygienic design
Ideally suited to CIP applications
All product-contact parts finished to Ra <= 0.8µ
Pneumatic or manual operation
The pneumatic seat lifting device includes the facility for feedback signals from proximity switch
Quick and easy seal replacement
The nameplate details uniquely identify each valve
The new safety valves DELTA SI 2, are approved by the TÃV, for fluids and gases, they meet the requirements of the Pressure Vessels codes, AD-leaflet A2 and the VdTÃV leaflet Safety Valve 100. This means that the valve design prevents the permitted operational pressure being exceeded by more than 10%. If the minimum set pressure after opening falls short by a maximum of 10% in the case of gases and a maximum of 20% in the case of fluids, the valve closes.
Safety valves DELTA SI 2 can be supplied in nominal diameters of DN 25 to 100. The valves are manufactured in stainless chrome nickel steel, all product-contact parts are made of material 1.4571. The housing is in accordance with AD leaflet A4 and TRB 801 No. 45.
Safety valves are supplied with flanges with a 3.1.B certificate. The standard material of the seals is EPDM. Alternatively silicon and FPM are available. An FDA and a BGA licence is available for EPDM and silicon.
The safety valves DELTA SI 2 may be fitted with manual or pneumatic controls.
Valves can be supplied with manual or pneumatic seat lifting device. A proximity switch and valve position indicator may be incorporated.
The valve may be cleaned up to the valve stem via a CIP nozzle, supplied as an optional accessory, this is fitted in a pipe adapter below the valve.

Supplier's Site

Technical Specifications

  APV, An SPX Brand
Product Category Industrial Valves
Product Name DELTA SI2 Process Valve
Valve Type Diverter; Sanitary; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317868 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Solenoid Valves - 5000007265-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details