APV, An SPX Brand Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Environmental requirements are getting stricter and stricter! But today, aseptic production is already essential to certain processes - including the manufacture of long life food and pharmaceutical products. The Wa+... | |
| Reduce your noise level and benefit from the amazing development in self-priming. The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The... | |
| The APV model V² Centrifugal Pump is a simplified and maintenance-friendly centrifugal pump featuring a four-blade, fully open, non-clog impeller. Engineered for CIP cleaning, and offering a choice of five... | |
| The APV PUMA+ series comprises 3 basic pump configurations offering heads up to 7.8bar (50 Hz) and flow rates up to 135 m3/h (50 Hz), and is suitable for system... | |
| The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. | |
| The inducer pump is the alternative to changing the process design when NPSH availability is low. The inducer boosts the inlet pressure, and the risk of cavitation is correspondingly reduced... | |
| The pumps are designed to withstand system pressures up to 60 bar (870 psi) â such as those in certain reverse osmosis systems. The Whp+ pump's sturdy construction increases stability... | |
| The R pump is ideal for the type of application where the metal rotored pump will not work effectively. When you need to strip clean your pump because the product... | |
| W+ is a comprehensive range of premium sanitary end-suction centrifugal pumps designed with maximum operating benefits and minimal life cycle costs in mind. Reliable and heavy duty design Energy efficient... | |
| W+ is a comprehensive range of premium sanitary end-suction centrifugal pumps designed with maximum operating benefits and minimal life cycle costs in mind. Reliable and heavy duty design Energy efficient... |