APV, An SPX Brand Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Environmental requirements are getting stricter and stricter! But today, aseptic production is already essential to certain processes - including the manufacture of long life food and pharmaceutical products. The Wa+... | |
| Reduce your noise level and benefit from the amazing development in self-priming. The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The... | |
| The APV model V² Centrifugal Pump is a simplified and maintenance-friendly centrifugal pump featuring a four-blade, fully open, non-clog impeller. Engineered for CIP cleaning, and offering a choice of five... | |
| The APV PUMA+ series comprises 3 basic pump configurations offering heads up to 7.8bar (50 Hz) and flow rates up to 135 m3/h (50 Hz), and is suitable for system... | |
| The inducer pump is the alternative to changing the process design when NPSH availability is low. The inducer boosts the inlet pressure, and the risk of cavitation is correspondingly reduced... | |
| The pumps are designed to withstand system pressures up to 60 bar (870 psi) â such as those in certain reverse osmosis systems. The Whp+ pump's sturdy construction increases stability... | |
| W+ is a comprehensive range of premium sanitary end-suction centrifugal pumps designed with maximum operating benefits and minimal life cycle costs in mind. Reliable and heavy duty design Energy efficient... | |
| W+ is a comprehensive range of premium sanitary end-suction centrifugal pumps designed with maximum operating benefits and minimal life cycle costs in mind. Reliable and heavy duty design Energy efficient... |