APV, An SPX Brand DELTA DE3 Valves

Description
Valve features The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and maintenance. For applications which do not require a seat lifting device, the APV DELTA DE3 provides a cost effective alternative to the super-technology of the APV DELTA DA3+ valve. Due to its hygienic design, the APV DELTA DE3 valve is ideal for applications in industries such as brewery, beverage, dairy, as well as within the chemical and pharmaceutical industries. Features and benefits Safe separation of media Two independently working valve shafts in combination with a large leakage chamber ensure 100% safe separation of incompatible fluids. Hygienic valve design No sump nor dome due to the smooth ball shaped valve housing design. The self draining valve housing is fitted with leakproof profile seals. Water hammer safe The valve is fully balanced and safeguards operation even in case of water hammer in the upper or lower housing. Minimal leakage during on/off function When the valve closes, the residual fluid trapped between housing and valve shaft drains off by itself, reducing leakage to an absolute minimum. 100% cleaning of leakage chamber The neutral area between the two valve seats is efficiently cleaned by means of a built-in spray nozzle. Compact and ergonomic design, combined with limited overall dimensions facilitate installation and maintenance. Reduced maintenance requirements Valve inspection does not require compressed air. Only 5 product-wetted seals in the product area. Upper, middle and lower seat seals are identical. Upper and lower shaft seals are also identical to each other, a fact which considerably facilitates maintenance. The valve actuator is completely maintenance-free and covered by a five-year APV guarantee. APV DELTA DE3 Valve Applications The APV DELTA DE3 valve is ideal for installation into any hygienic process plant where safe separation of media from each other or from CIP fluid must be ensured. Any leakages that might occur will be safely drained off through the large leakage chamber. Cleaning takes place during pipe cleaning of upper and lower valve areas respectively and by means of the spray nozzle in the leakage chamber.
Description
Valve features The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and maintenance. For applications which do not require a seat lifting device, the APV DELTA DE3 provides a cost effective alternative to the super-technology of the APV DELTA DA3+ valve. Due to its hygienic design, the APV DELTA DE3 valve is ideal for applications in industries such as brewery, beverage, dairy, as well as within the chemical and pharmaceutical industries. Features and benefits Safe separation of media Two independently working valve shafts in combination with a large leakage chamber ensure 100% safe separation of incompatible fluids. Hygienic valve design No sump nor dome due to the smooth ball shaped valve housing design. The self draining valve housing is fitted with leakproof profile seals. Water hammer safe The valve is fully balanced and safeguards operation even in case of water hammer in the upper or lower housing. Minimal leakage during on/off function When the valve closes, the residual fluid trapped between housing and valve shaft drains off by itself, reducing leakage to an absolute minimum. 100% cleaning of leakage chamber The neutral area between the two valve seats is efficiently cleaned by means of a built-in spray nozzle. Compact and ergonomic design, combined with limited overall dimensions facilitate installation and maintenance. Reduced maintenance requirements Valve inspection does not require compressed air. Only 5 product-wetted seals in the product area. Upper, middle and lower seat seals are identical. Upper and lower shaft seals are also identical to each other, a fact which considerably facilitates maintenance. The valve actuator is completely maintenance-free and covered by a five-year APV guarantee. APV DELTA DE3 Valve Applications The APV DELTA DE3 valve is ideal for installation into any hygienic process plant where safe separation of media from each other or from CIP fluid must be ensured. Any leakages that might occur will be safely drained off through the large leakage chamber. Cleaning takes place during pipe cleaning of upper and lower valve areas respectively and by means of the spray nozzle in the leakage chamber.

Suppliers

Company
Product
Description
Supplier Links
DELTA DE3 Valves -  - APV, An SPX Brand
Goldsboro, NC, USA
DELTA DE3 Valves
DELTA DE3 Valves
Valve features The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and maintenance. For applications which do not require a seat lifting device, the APV DELTA DE3 provides a cost effective alternative to the super-technology of the APV DELTA DA3+ valve. Due to its hygienic design, the APV DELTA DE3 valve is ideal for applications in industries such as brewery, beverage, dairy, as well as within the chemical and pharmaceutical industries. Features and benefits Safe separation of media Two independently working valve shafts in combination with a large leakage chamber ensure 100% safe separation of incompatible fluids. Hygienic valve design No sump nor dome due to the smooth ball shaped valve housing design. The self draining valve housing is fitted with leakproof profile seals. Water hammer safe The valve is fully balanced and safeguards operation even in case of water hammer in the upper or lower housing. Minimal leakage during on/off function When the valve closes, the residual fluid trapped between housing and valve shaft drains off by itself, reducing leakage to an absolute minimum. 100% cleaning of leakage chamber The neutral area between the two valve seats is efficiently cleaned by means of a built-in spray nozzle. Compact and ergonomic design, combined with limited overall dimensions facilitate installation and maintenance. Reduced maintenance requirements Valve inspection does not require compressed air. Only 5 product-wetted seals in the product area. Upper, middle and lower seat seals are identical. Upper and lower shaft seals are also identical to each other, a fact which considerably facilitates maintenance. The valve actuator is completely maintenance-free and covered by a five-year APV guarantee. APV DELTA DE3 Valve Applications The APV DELTA DE3 valve is ideal for installation into any hygienic process plant where safe separation of media from each other or from CIP fluid must be ensured. Any leakages that might occur will be safely drained off through the large leakage chamber. Cleaning takes place during pipe cleaning of upper and lower valve areas respectively and by means of the spray nozzle in the leakage chamber.

Valve features
The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and maintenance. For applications which do not require a seat lifting device, the APV DELTA DE3 provides a cost effective alternative to the super-technology of the APV DELTA DA3+ valve. Due to its hygienic design, the APV DELTA DE3 valve is ideal for applications in industries such as brewery, beverage, dairy, as well as within the chemical and pharmaceutical industries.
Features and benefits
Safe separation of media
Two independently working valve shafts in combination with a large leakage chamber ensure 100% safe separation of incompatible fluids.
Hygienic valve design
No sump nor dome due to the smooth ball shaped valve housing design. The self draining valve housing is fitted with leakproof profile seals.
Water hammer safe
The valve is fully balanced and safeguards operation even in case of water hammer in the upper or lower housing.
Minimal leakage during on/off function
When the valve closes, the residual fluid trapped between housing and valve shaft drains off by itself, reducing leakage to an absolute minimum.
100% cleaning of leakage chamber
The neutral area between the two valve seats is efficiently cleaned by means of a built-in spray nozzle. Compact and ergonomic design, combined with limited overall dimensions facilitate installation and maintenance.
Reduced maintenance requirements
Valve inspection does not require compressed air. Only 5 product-wetted seals in the product area. Upper, middle and lower seat seals are identical. Upper and lower shaft seals are also identical to each other, a fact which considerably facilitates maintenance. The valve actuator is completely maintenance-free and covered by a five-year APV guarantee.
APV DELTA DE3 Valve Applications
The APV DELTA DE3 valve is ideal for installation into any hygienic process plant where safe separation of media from each other or from CIP fluid must be ensured. Any leakages that might occur will be safely drained off through the large leakage chamber.
Cleaning takes place during pipe cleaning of upper and lower valve areas respectively and by means of the spray nozzle in the leakage chamber.

Supplier's Site

Technical Specifications

  APV, An SPX Brand
Product Category Industrial Valves
Product Name DELTA DE3 Valves
Valve Type Diverter; Sanitary; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-075-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details