APV, An SPX Brand Datasheets for Diverter Valves
Diverter valves direct flow from one inlet to one of two or more outlets.
Diverter Valves: Learn more
| Product Name | Notes |
|---|---|
| An investment in the future! Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve,... | |
| APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below... | |
| Based on more than 25 years' experience in double-seat valve production, SPX now introduces the new APV DELTA DA3+ double-seat mixproof valve: a modern, ultra-hygienic double-seat valve, designed to meet... | |
| Characteristics Its hygienic design makes it ideal for applications in the dairy, beverage and brewing industries, as well as the chemical and pharmaceutical industries. The valve is 3A certifi ed... | |
| Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in... | |
| Field of application All industries. For aseptic applications Advantages EHEDG tested Profile seals that eliminate gaps and ease ordering of spares due to ID-numbering Flat membrane design for easy maintenance... | |
| The APV DELTA SD4 and APV DELTA SDM4 valves are (double seal) safe flow valves designed for safe media separation applications in the food, beverage, dairy, pharmaceutical and chemical industries. | |
| The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or... | |
| The spring-loaded, full stroke safety valves DELTA SI 2 are approved for fluids and gases. They are used where containers or tanks have to be secured against excess pressure. As... | |
| The valve which is just right for applications which require safe liquid separation, but not necessarily seal cleaning. Built on the principles of the DELTA SW4 and DELTA SD4 valves. | |
| Valve features The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and... |