Piezo-Metrics Load Cell Junction Box with Fault Monitoring Alarm LCI

Description
For the protection of multi-load cell installations such as silos and tanks Reduces down-time via immediate alarm and fault diagnosis Now supports both 5V and 10V operation The LCI load cell failure alarm is designed to continuously monitor the condition of individual load cells and activates an alarm when faults in the system are detected, therefore providing increased safety and cost savings onsite for all weighing systems. The latest version of the LCI now supports both 5V and 10V operation, 5V operation requires less power consumption from the connected instrument and simplifies barrier selection. It provides protection for multi-load cell installations such as silos, tanks and other systems where the failure of an individual load cell can have serious consequences such as material shortage, overflow, or incorrect production batching. The device constantly samples the individual load cell channels and activates an alarm if any failure conditions are detected, ensuring a safe working system. The LCI should be used in conjunction with a host intelligent weighing instrument such as LCA20, LCD20, SMW etc. as well as suitable third-party products. For a simple summing circuit with no trimming and no corner compensation, use the Load Cell Junction PCB, model JPP Load Cell Junction PCB, and for trimming and corner compensation, use the Active Junction Box, model JBA Load Cell Junction Box. The alarm will be activated if: One or more load cells are out of balance Any load cell is operated outside a preset mV/V range Excitation voltage deviates from preset range Any connection is lost (open circuit detection) Any short circuit is detected
Datasheet
Description
For the protection of multi-load cell installations such as silos and tanks Reduces down-time via immediate alarm and fault diagnosis Now supports both 5V and 10V operation The LCI load cell failure alarm is designed to continuously monitor the condition of individual load cells and activates an alarm when faults in the system are detected, therefore providing increased safety and cost savings onsite for all weighing systems. The latest version of the LCI now supports both 5V and 10V operation, 5V operation requires less power consumption from the connected instrument and simplifies barrier selection. It provides protection for multi-load cell installations such as silos, tanks and other systems where the failure of an individual load cell can have serious consequences such as material shortage, overflow, or incorrect production batching. The device constantly samples the individual load cell channels and activates an alarm if any failure conditions are detected, ensuring a safe working system. The LCI should be used in conjunction with a host intelligent weighing instrument such as LCA20, LCD20, SMW etc. as well as suitable third-party products. For a simple summing circuit with no trimming and no corner compensation, use the Load Cell Junction PCB, model JPP Load Cell Junction PCB, and for trimming and corner compensation, use the Active Junction Box, model JBA Load Cell Junction Box. The alarm will be activated if: One or more load cells are out of balance Any load cell is operated outside a preset mV/V range Excitation voltage deviates from preset range Any connection is lost (open circuit detection) Any short circuit is detected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell Junction Box with Fault Monitoring Alarm - LCI - Piezo-Metrics
Simi Valley, CA, United States
Load Cell Junction Box with Fault Monitoring Alarm
LCI
Load Cell Junction Box with Fault Monitoring Alarm LCI
For the protection of multi-load cell installations such as silos and tanks Reduces down-time via immediate alarm and fault diagnosis Now supports both 5V and 10V operation The LCI load cell failure alarm is designed to continuously monitor the condition of individual load cells and activates an alarm when faults in the system are detected, therefore providing increased safety and cost savings onsite for all weighing systems. The latest version of the LCI now supports both 5V and 10V operation, 5V operation requires less power consumption from the connected instrument and simplifies barrier selection. It provides protection for multi-load cell installations such as silos, tanks and other systems where the failure of an individual load cell can have serious consequences such as material shortage, overflow, or incorrect production batching. The device constantly samples the individual load cell channels and activates an alarm if any failure conditions are detected, ensuring a safe working system. The LCI should be used in conjunction with a host intelligent weighing instrument such as LCA20, LCD20, SMW etc. as well as suitable third-party products. For a simple summing circuit with no trimming and no corner compensation, use the Load Cell Junction PCB, model JPP Load Cell Junction PCB, and for trimming and corner compensation, use the Active Junction Box, model JBA Load Cell Junction Box. The alarm will be activated if: One or more load cells are out of balance Any load cell is operated outside a preset mV/V range Excitation voltage deviates from preset range Any connection is lost (open circuit detection) Any short circuit is detected
  • For the protection of multi-load cell installations such as silos and tanks
  • Reduces down-time via immediate alarm and fault diagnosis
  • Now supports both 5V and 10V operation

The LCI load cell failure alarm is designed to continuously monitor the condition of individual load cells and activates an alarm when faults in the system are detected, therefore providing increased safety and cost savings onsite for all weighing systems.

The latest version of the LCI now supports both 5V and 10V operation, 5V operation requires less power consumption from the connected instrument and simplifies barrier selection.

It provides protection for multi-load cell installations such as silos, tanks and other systems where the failure of an individual load cell can have serious consequences such as material shortage, overflow, or incorrect production batching. The device constantly samples the individual load cell channels and activates an alarm if any failure conditions are detected, ensuring a safe working system.

The LCI should be used in conjunction with a host intelligent weighing instrument such as LCA20, LCD20, SMW etc. as well as suitable third-party products.

For a simple summing circuit with no trimming and no corner compensation, use the Load Cell Junction PCB, model JPP Load Cell Junction PCB, and for trimming and corner compensation, use the Active Junction Box, model JBA Load Cell Junction Box.
The alarm will be activated if:

  • One or more load cells are out of balance
  • Any load cell is operated outside a preset mV/V range
  • Excitation voltage deviates from preset range
  • Any connection is lost (open circuit detection)
  • Any short circuit is detected
Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category NEMA and IP Enclosures
Product Number LCI
Product Name Load Cell Junction Box with Fault Monitoring Alarm
NEMA Rating Type 4
Length 7.87 inch (200 mm)
Width 3.5 inch (89 mm)
Depth 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Controller Enclosures - HAND-TERMINAL - OKW Enclosures, Inc.
Specs
Length 8.66 inch (220 mm)
Width 4.72 inch (120 mm)
Depth 2.56 inch (65.02 mm)
View Details
22mm Pendant Station 800F PB - 800FC-7Z - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-510 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 3.7 inch (93.98 mm)
View Details
3 suppliers
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details