Piezo-Metrics Junction Box Active JBA

Description
Sums the outputs from up to 4 x 350 -1,000 O hm strain gauge load cells Individual gain adjustment provided for each channel Wide input range - from 0.5 to 20 mV/V No interaction between channels during calibration No interaction between offset and gain Waterproof to IP656 NEMA4 This active summing load cell junction box JBA is an active summing junction box for up to four load cells. The JBA has an active summing junction circuit that accepts inputs from any strain gauge based sensor (load cell, force sensors, pressure sensor, torque sensor) and applies individual gain adjustment before combining them to provide a calibrated and summed output. For a simple summing circuit with no trimming and no corner compensation, use the passive load cell junction board, model JPP and for fault monitoring and fault detection alarm features, use the , LCI load cell junction box with fault monitoring alarm.
Datasheet
Description
Sums the outputs from up to 4 x 350 -1,000 O hm strain gauge load cells Individual gain adjustment provided for each channel Wide input range - from 0.5 to 20 mV/V No interaction between channels during calibration No interaction between offset and gain Waterproof to IP656 NEMA4 This active summing load cell junction box JBA is an active summing junction box for up to four load cells. The JBA has an active summing junction circuit that accepts inputs from any strain gauge based sensor (load cell, force sensors, pressure sensor, torque sensor) and applies individual gain adjustment before combining them to provide a calibrated and summed output. For a simple summing circuit with no trimming and no corner compensation, use the passive load cell junction board, model JPP and for fault monitoring and fault detection alarm features, use the , LCI load cell junction box with fault monitoring alarm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box Active - JBA - Piezo-Metrics
Simi Valley, CA, United States
Junction Box Active
JBA
Junction Box Active JBA
Sums the outputs from up to 4 x 350 -1,000 O hm strain gauge load cells Individual gain adjustment provided for each channel Wide input range - from 0.5 to 20 mV/V No interaction between channels during calibration No interaction between offset and gain Waterproof to IP656 NEMA4 This active summing load cell junction box JBA is an active summing junction box for up to four load cells. The JBA has an active summing junction circuit that accepts inputs from any strain gauge based sensor (load cell, force sensors, pressure sensor, torque sensor) and applies individual gain adjustment before combining them to provide a calibrated and summed output. For a simple summing circuit with no trimming and no corner compensation, use the passive load cell junction board, model JPP and for fault monitoring and fault detection alarm features, use the , LCI load cell junction box with fault monitoring alarm.
  • Sums the outputs from up to 4 x 350 -1,000 O hm strain gauge load cells
  • Individual gain adjustment provided for each channel
  • Wide input range - from 0.5 to 20 mV/V
  • No interaction between channels during calibration
  • No interaction between offset and gain
  • Waterproof to IP656 NEMA4

This active summing load cell junction box JBA is an active summing junction box for up to four load cells.
The JBA has an active summing junction circuit that accepts inputs from any strain gauge based sensor (load cell, force sensors, pressure sensor, torque sensor) and applies individual gain adjustment before combining them to provide a calibrated and summed output.

For a simple summing circuit with no trimming and no corner compensation, use the passive load cell junction board, model JPP and for fault monitoring and fault detection alarm features, use the , LCI load cell junction box with fault monitoring alarm.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category NEMA and IP Enclosures
Product Number JBA
Product Name Junction Box Active
NEMA Rating Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
Depth 0.9449 inch (24 mm)
View Details
Boxes - 1920-1035-ND - DigiKey
Altech Corp.
Specs
NEMA Rating Type 4X
Material Polycarbonate
Mounting Type Handheld
View Details
3 suppliers
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details