PennEngineering® Non-Flush Studs - Types TFH, TFHS - Metric TFHS-M3-10

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately 0.64mm. Non-flush for sheets as thin as 0.51mm . Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately 0.64mm. Non-flush for sheets as thin as 0.51mm . Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFHS-M3-10 is a non-flush stud designed for installation in sheets as thin as 0.51 mm (0.020 inches). It is suitable for use in steel or aluminum sheets with a hardness rating of HRB 70 or less and HB 125 or less. The stud head projects approximately 0.64 mm (0.025 inches) above the sheet surface, providing a secure locking mechanism with high torque-out and pushout resistances. Installation requires specific punches and anvils, similar to flush-head studs, ensuring reliable performance in applications where flush mounting is not necessary.

Datasheet Summary
Powered by GS/AI

The TFHS-M3-10 is a non-flush stud designed for installation in sheets as thin as 0.51 mm (0.020 inches). It is suitable for use in steel or aluminum sheets with a hardness rating of HRB 70 or less and HB 125 or less. The stud head projects approximately 0.64 mm (0.025 inches) above the sheet surface, providing a secure locking mechanism with high torque-out and pushout resistances. Installation requires specific punches and anvils, similar to flush-head studs, ensuring reliable performance in applications where flush mounting is not necessary.

Suppliers

Company
Product
Description
Supplier Links
Non-Flush Studs - Types TFH, TFHS - Metric - TFHS-M3-10 - PennEngineering®
Danboro, PA, United States
Non-Flush Studs - Types TFH, TFHS - Metric
TFHS-M3-10
Non-Flush Studs - Types TFH, TFHS - Metric TFHS-M3-10
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately 0.64mm. Non-flush for sheets as thin as 0.51mm . Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately 0.64mm.

  • Non-flush for sheets as thin as 0.51mm .
  • Type TFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type TFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Supplier's Site Datasheet
Threaded Rods and Studs - TFHS-M3-10 - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
TFHS-M3-10
Threaded Rods and Studs TFHS-M3-10
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number TFHS-M3-10 TFHS-M3-10
Product Name Non-Flush Studs - Types TFH, TFHS - Metric Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units Metric Metric
Metric M3 M3; M3 x 0.5
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHC-632-12 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-580-3-3-12-0-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified - FH4-032-14 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers