TFHS non-flush self-clinching studs are designed for installation in steel or aluminum sheets as thin as 0.020 in (0.51 mm), with the head projecting approximately 0.025 in (0.64 mm) above the sheet surface. They are recommended for use in materials with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. The TFHS-440-6 variant features a #4-40 thread and a length code of 6, fitting a minimum hole size of 0.111 in and a maximum hole size of 0.219 in, with a minimum centerline-to-edge distance of 0.131 in and a minimum sheet thickness of 0.020 in.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
TFH (non-flush) Studs are for sheets as thin as .020 inches. They may also be used in thicker sheets where flush head studs are not required. TFH studs are installed in the sheets in the same manner as flush-head studs; however, different punches and anvils are required. When installed, the TFH stud will be securely locked into the thin sheet with ample torque-out and pushout resistances. The stud head will not be flush but will project above the sheet surface approximately .025 in.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | TFHS-440-6 | TFHS-440-6 |
| Product Name | Non-Flush Studs - Types TFH, TFHS - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 4 | # 4 |