M.A.E. Apparecchiature Elettroniche srl Datasheets for Seismic Instruments

Seismic instruments are used to measure low frequency ground motion caused by earthquakes.
Seismic Instruments: Learn more

Product Name Notes
24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution...
3 components accelerometer sensor for structural and environmental seismic monitoring, accuracy of 1 V/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in...
3 components accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in...
3 components Seismometer is designed for seismological, engineering and scientific studies where a passive, low noise, short period triaxial sensor is required. Seismometer contains three triaxially oriented, GS-1 low frequency...
3 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S3 sensor for borehole seismic surveys is composed by three geophones in correspondence of the 3...
3D seismic sensor designed according to highest quality standard, with case for outdoor installation and maximum protection of internal components. It can be connected to Mae instruments for Seismic Monitoring...
3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after...
40 Hz Vertical Geophone with 1m of cable, double clip connector or split spring (single clamp) available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 40 Hz Tolerance: +/-...
5 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S5 sensor for borehole seismic surveys is composed by 5 geophones in correspondence of the 3...
A land streamer is an array of geophones designed to be towed along the ground. The name originates from marine streamers which are strings of hydrophones towed behind boats for...
angle component seismic sensor designed according to highest quality standard, with case for outdoor installation and maximum protection of internal components. It can be connected to Mae instruments for Seismic...
Array for bore-hole seismic made of two tridimensional sensors S3 connected by a removable stainless steel bar. Sensor can be equipped with suspension and guidance system by using steel tubing...
Borehole seismic energizer ESP3 is a system designed to offer detailed illustration of S waves, phase inversion of S waves, modest inhibition of P wave energy, lower weight, signal repetition,...
ESS100T IS an electrically operated portable seismic energy source. It is supplied with a fully integrated control and managing system. Operation requires only a 12-volt battery and a wire or...
ESS200 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting...
ESS500 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting...
Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance:...
Horizontal geophone 4.5 Hz with 1 mt cable, level bubble, double clip or split-spring (single spring) connector available upon request. - TECHNICAL SPECIFICATIONS - Frequency Natural Frequency (fn): 4.5 Hz...
Propelled Energy Generators of PEG series are light weight, highly portable seismic energy sources designed for a multitude of applications within fields of geology, geophysics, civil engineering. PEG systems use...
Seismograph for active and passive seismic equipped with 6 channels with 24 bit resolution, extremely compact and simple and intuitive to use. The seismograph is managed by means of a...
Seismograph for active and passive seismic, equipped with 6 channels, 24 bit resolution, extremely compact and easy to use. Instrument is managed through an intuitive application which must be installed...
Single component accelerometer sensor for structural and environmental seismic monitoring, accuracy of 1 V/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in...
Single component accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in...
Stand-alone seismic digitizer specific for seismological studies and monitoring of seismic events. Instrument is designed for the automatic recording and saving of each seismic event on internal memory or sending...
Stand-alone seismograph for seismology and local events monitoring. This unit is designed for recording and automatic storage of every seismic event either on internal SD memory or by sending data...
Starter vertical geophone with cable and connector used to start recording in seismograph. - TECHNICAL SPECIFICATIONS - Frequency Natural Frequency (fn): 14 Hz Tolerance: +/- 5% Max. tilt angle for...
Top-range seismic/acceleromete ric digitizer equipped with 24-48-72-96 embedded channels for active and passive seismic surveys, dynamic investigations and buildings dynamic studies. X820S basic configuration integrates 24 channels and can be...
Used in active seismic surveys together with hammer as source for wave generation, aluminum plate must be used with proper preparation of ground by removing vegetation on ground surface for...
Vertical geophone 10 htz with 1 m lead cable, double clip or split spring connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance: +/- 2.5%...
Vertical geophone 14 Htz with 1 m lead cable, double clip or split spring connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 14 Hz Tolerance: +/- 5%...
Vertical geophone 28 Hz with 1 mt cable, double clip connector or split spring (single clamp) available upon request. - DATA SHEET - Frequency Natural frequency (fn): 28 Hz Tolerance:...
Vertical geophone 4,5 Htz with 1 m lead cable, double clip or split spring (single clamp) connector available upon request. - TECHNICAL SPECIFICATIONS - Frequency Natural Frequency (fn): 4.5 Hz...