M.A.E. Apparecchiature Elettroniche srl Borehole Seismic Source ESP3

Description
Borehole seismic energizer ESP3 is a system designed to offer detailed illustration of S waves, phase inversion of S waves, modest inhibition of P wave energy, lower weight, signal repetition, high-frequency (fast rise time), maximum reliability and a lower cost. A 3-in-1 single-cable of 1.27 cm diameter, 60 mt length, is used to manage activation of reversible spring hammer, trigger geophone and air for fixing mechanism. System is entirely housed on cable reel for an overall extremely massiveness, easier transport and handling. High efficiency of ESP3 is further increased by lack of batteries, which makes system more light and free from the need of electrical power for its functioning. Once properly anchored hammer to hole wall, it is possible to generate wave by pulling cable upwards, and once performed first energization, during release phase it is possible to perform wave reverse phase. Start of recording is done automatically at the time of impact due to trigger system integrated in the hammer. Main features: Generates P and S waves Single cable which includes: trigger + Kevlar pulling cable + pressurizing pipe Compact and easy to carry, whole system is lodged on reel No need of battery, no limit in its autonomy Trigger connector, manometer, pressurizing valve and depressurizing sensor placed on cable reel frontal panel Usable in holes without presence of water to avoid mechanical attenuation.
Datasheet
Description
Borehole seismic energizer ESP3 is a system designed to offer detailed illustration of S waves, phase inversion of S waves, modest inhibition of P wave energy, lower weight, signal repetition, high-frequency (fast rise time), maximum reliability and a lower cost. A 3-in-1 single-cable of 1.27 cm diameter, 60 mt length, is used to manage activation of reversible spring hammer, trigger geophone and air for fixing mechanism. System is entirely housed on cable reel for an overall extremely massiveness, easier transport and handling. High efficiency of ESP3 is further increased by lack of batteries, which makes system more light and free from the need of electrical power for its functioning. Once properly anchored hammer to hole wall, it is possible to generate wave by pulling cable upwards, and once performed first energization, during release phase it is possible to perform wave reverse phase. Start of recording is done automatically at the time of impact due to trigger system integrated in the hammer. Main features: Generates P and S waves Single cable which includes: trigger + Kevlar pulling cable + pressurizing pipe Compact and easy to carry, whole system is lodged on reel No need of battery, no limit in its autonomy Trigger connector, manometer, pressurizing valve and depressurizing sensor placed on cable reel frontal panel Usable in holes without presence of water to avoid mechanical attenuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borehole Seismic Source - ESP3 - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
Borehole Seismic Source
ESP3
Borehole Seismic Source ESP3
Borehole seismic energizer ESP3 is a system designed to offer detailed illustration of S waves, phase inversion of S waves, modest inhibition of P wave energy, lower weight, signal repetition, high-frequency (fast rise time), maximum reliability and a lower cost. A 3-in-1 single-cable of 1.27 cm diameter, 60 mt length, is used to manage activation of reversible spring hammer, trigger geophone and air for fixing mechanism. System is entirely housed on cable reel for an overall extremely massiveness, easier transport and handling. High efficiency of ESP3 is further increased by lack of batteries, which makes system more light and free from the need of electrical power for its functioning. Once properly anchored hammer to hole wall, it is possible to generate wave by pulling cable upwards, and once performed first energization, during release phase it is possible to perform wave reverse phase. Start of recording is done automatically at the time of impact due to trigger system integrated in the hammer. Main features: Generates P and S waves Single cable which includes: trigger + Kevlar pulling cable + pressurizing pipe Compact and easy to carry, whole system is lodged on reel No need of battery, no limit in its autonomy Trigger connector, manometer, pressurizing valve and depressurizing sensor placed on cable reel frontal panel Usable in holes without presence of water to avoid mechanical attenuation.

Borehole seismic energizer ESP3 is a system designed to offer detailed illustration of S waves, phase inversion of S waves, modest inhibition of P wave energy, lower weight, signal repetition, high-frequency (fast rise time), maximum reliability and a lower cost. A 3-in-1 single-cable of 1.27 cm diameter, 60 mt length, is used to manage activation of reversible spring hammer, trigger geophone and air for fixing mechanism. System is entirely housed on cable reel for an overall extremely massiveness, easier transport and handling. High efficiency of ESP3 is further increased by lack of batteries, which makes system more light and free from the need of electrical power for its functioning. Once properly anchored hammer to hole wall, it is possible to generate wave by pulling cable upwards, and once performed first energization, during release phase it is possible to perform wave reverse phase. Start of recording is done automatically at the time of impact due to trigger system integrated in the hammer.

Main features:

  • Generates P and S waves
  • Single cable which includes: trigger + Kevlar pulling cable + pressurizing pipe
  • Compact and easy to carry, whole system is lodged on reel
  • No need of battery, no limit in its autonomy
  • Trigger connector, manometer, pressurizing valve and depressurizing sensor placed on cable reel frontal panel
  • Usable in holes without presence of water to avoid mechanical attenuation.
Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Seismic Instruments
Product Number ESP3
Product Name Borehole Seismic Source
Device Type Borehole Seismic Energy Source
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Accelerometers - SDI 1522 - Silicon Designs, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer; SMA Chip
Features Environmentally / Hermetically Sealed
Acceleration 2 to 400 g
View Details
DC Response Accelerometer - 7509A6-05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Type Linear Accelerometer
Measurement Axes Single
Acceleration 100 g
View Details
KXPS5 Series - KXPS5-2050 - Kionix, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer
Measurement Axes Single; Biaxial; Triaxial
Features Environmentally / Hermetically Sealed; Self Test / Self Calibrating
View Details
2 suppliers
Geophone - PSO-15M 2400 - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Device Type Sensor / Transducer
Frequency Range 15 Hz
Operating Temperature -40 to 392 F (-40 to 200 C)
View Details