M.A.E. Apparecchiature Elettroniche srl Datasheets for Linear Variable Differential Transformers (LVDT)
Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Linear Variable Differential Transformers (LVDT): Learn more
| Product Name | Notes |
|---|---|
| LVDT linear position transducer with spring loaded return head, 5 mm stroke, IP-65 - SPECIFICATIONS - Stroke: 5 mm spring loaded Accuracy: 0.5%FS Resolution: 0.001 mm Length: 22 cm Diameter:... |