M.A.E. Apparecchiature Elettroniche srl Horizontal 10 Hz Geophone GH10

Description
Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance: +/- 5% Typical Spurious frequency: >240 Hz Distortion Distortion with 0.7 in/s p.p. coil to case velocity: <0.3% Distortion measurement frequency: 12Hz Damping Typical open circuit damping: 0.3 Damping with 1000 Ohm shunt resistor: 0.7 Tolerance: +/- 5% Coil Resistance Standard: 395 ohm Tolerance: +/- 2.5% Resistance with 1000 Ohm shunt resistor: 283 ohm Tolerance: +/- 5% Sensitivity Open Circuit Intrinsic Voltage Sensitivity: 28 V/m/s Sensitivity with 1000 Ohm shunt resistor: 20.0 V/m/s Tolerance: +/- 5% Physical Characteristics Moving mass: 11 g Maximum coil excursion p.p.: 1.5 mm Diameter: 25.4 mm Height: 33.3 mm Weight: 86 g Operating temperature range: -40°C to + 100°C
Datasheet
Description
Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance: +/- 5% Typical Spurious frequency: >240 Hz Distortion Distortion with 0.7 in/s p.p. coil to case velocity: <0.3% Distortion measurement frequency: 12Hz Damping Typical open circuit damping: 0.3 Damping with 1000 Ohm shunt resistor: 0.7 Tolerance: +/- 5% Coil Resistance Standard: 395 ohm Tolerance: +/- 2.5% Resistance with 1000 Ohm shunt resistor: 283 ohm Tolerance: +/- 5% Sensitivity Open Circuit Intrinsic Voltage Sensitivity: 28 V/m/s Sensitivity with 1000 Ohm shunt resistor: 20.0 V/m/s Tolerance: +/- 5% Physical Characteristics Moving mass: 11 g Maximum coil excursion p.p.: 1.5 mm Diameter: 25.4 mm Height: 33.3 mm Weight: 86 g Operating temperature range: -40°C to + 100°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal 10 Hz Geophone - GH10 - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
Horizontal 10 Hz Geophone
GH10
Horizontal 10 Hz Geophone GH10
Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request. - SPECIFICATIONS - Frequency Natural Frequency (fn): 10 Hz Tolerance: +/- 5% Typical Spurious frequency: >240 Hz Distortion Distortion with 0.7 in/s p.p. coil to case velocity: <0.3% Distortion measurement frequency: 12Hz Damping Typical open circuit damping: 0.3 Damping with 1000 Ohm shunt resistor: 0.7 Tolerance: +/- 5% Coil Resistance Standard: 395 ohm Tolerance: +/- 2.5% Resistance with 1000 Ohm shunt resistor: 283 ohm Tolerance: +/- 5% Sensitivity Open Circuit Intrinsic Voltage Sensitivity: 28 V/m/s Sensitivity with 1000 Ohm shunt resistor: 20.0 V/m/s Tolerance: +/- 5% Physical Characteristics Moving mass: 11 g Maximum coil excursion p.p.: 1.5 mm Diameter: 25.4 mm Height: 33.3 mm Weight: 86 g Operating temperature range: -40°C to + 100°C

Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request.

- SPECIFICATIONS -

Frequency
Natural Frequency (fn): 10 Hz
Tolerance: +/- 5%
Typical Spurious frequency: >240 Hz

Distortion
Distortion with 0.7 in/s p.p. coil to case velocity: <0.3%
Distortion measurement frequency: 12Hz

Damping
Typical open circuit damping: 0.3
Damping with 1000 Ohm shunt resistor: 0.7
Tolerance: +/- 5%

Coil Resistance
Standard: 395 ohm
Tolerance: +/- 2.5%
Resistance with 1000 Ohm shunt resistor: 283 ohm
Tolerance: +/- 5%

Sensitivity
Open Circuit Intrinsic Voltage Sensitivity: 28 V/m/s
Sensitivity with 1000 Ohm shunt resistor: 20.0 V/m/s
Tolerance: +/- 5%

Physical Characteristics
Moving mass: 11 g
Maximum coil excursion p.p.: 1.5 mm
Diameter: 25.4 mm
Height: 33.3 mm
Weight: 86 g
Operating temperature range: -40°C to + 100°C

Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Seismic Instruments
Product Number GH10
Product Name Horizontal 10 Hz Geophone
Device Type Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Triaxial MEMS Accelerometer - 7613A7-10 - Hottinger Brüel & Kjær A/S
Specs
Device Type Linear Accelerometer
Measurement Axes Triaxial
Acceleration 200 g
View Details
Surface Mount Accelerometers - SDI 1531 - Silicon Designs, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer; SMA Chip
Features Environmentally / Hermetically Sealed
Acceleration 5 to 400 g
View Details
Ultra-Low Range Accelerometer - LSLR - Jewell Instruments, LLC
Specs
Device Type Linear Accelerometer; Sensor / Transducer; Instrument / Meter
Measurement Axes Single
Form Factor Stand Alone
View Details
731A Ultra-quiet seismic sensor - 731A - Wilcoxon Sensing Technologies
Wilcoxon Sensing Technologies
Specs
Device Type Sensor / Transducer
Features Corrosion Resistant; IEPE
Acceleration 0.5000 g
View Details
2 suppliers