M.A.E. Apparecchiature Elettroniche srl 3D Seismic Surface Sensor S3S2

Description
3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use. This sensor can be connected to all Mae instruments related to Active Seismic, Passive Seismic and Seismic Monitoring categories. Levelling through bases regulation ferrules and level indication. If used in country it is possible to replace adjustable bases with fixing tips (supplied). To facilitate transport and ensure maximum protection of the sensor it is possible to use transport handle, removable when necessary, and to connect protective cap so as to limit movement of internal components. In addition it is possible to purchase aluminum transport case (cod. VS3S) so as to store all accessories in the preformed vane and ensure sensor safety even during extreme transport conditions. - TECHNICAL SPECIFICATIONS - Geophones with 2 Hz frequency Vertical component n.1 Horizontal component n.2 Displacement of horizontal components: 90 grades Plane positioning through bases with regulation ferrules and level Case: aluminum Dimensions: diameter 140 mm, height 100 mm Weight:4 Kg Protection range: IP65 HS Code: 90158011 - Geophones specifications - Natural frequency: 2 ± 0,75 Hz Reel resistance at 25 ° C ± 5 %: 3810 Ohm Voltage sensitivity at 3810 Ohm ± 10%: 2 V / in / sec Mass ± 5%: 23 g
Datasheet
Description
3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use. This sensor can be connected to all Mae instruments related to Active Seismic, Passive Seismic and Seismic Monitoring categories. Levelling through bases regulation ferrules and level indication. If used in country it is possible to replace adjustable bases with fixing tips (supplied). To facilitate transport and ensure maximum protection of the sensor it is possible to use transport handle, removable when necessary, and to connect protective cap so as to limit movement of internal components. In addition it is possible to purchase aluminum transport case (cod. VS3S) so as to store all accessories in the preformed vane and ensure sensor safety even during extreme transport conditions. - TECHNICAL SPECIFICATIONS - Geophones with 2 Hz frequency Vertical component n.1 Horizontal component n.2 Displacement of horizontal components: 90 grades Plane positioning through bases with regulation ferrules and level Case: aluminum Dimensions: diameter 140 mm, height 100 mm Weight:4 Kg Protection range: IP65 HS Code: 90158011 - Geophones specifications - Natural frequency: 2 ± 0,75 Hz Reel resistance at 25 ° C ± 5 %: 3810 Ohm Voltage sensitivity at 3810 Ohm ± 10%: 2 V / in / sec Mass ± 5%: 23 g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Seismic Surface Sensor - S3S2 - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
3D Seismic Surface Sensor
S3S2
3D Seismic Surface Sensor S3S2
3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use. This sensor can be connected to all Mae instruments related to Active Seismic, Passive Seismic and Seismic Monitoring categories. Levelling through bases regulation ferrules and level indication. If used in country it is possible to replace adjustable bases with fixing tips (supplied). To facilitate transport and ensure maximum protection of the sensor it is possible to use transport handle, removable when necessary, and to connect protective cap so as to limit movement of internal components. In addition it is possible to purchase aluminum transport case (cod. VS3S) so as to store all accessories in the preformed vane and ensure sensor safety even during extreme transport conditions. - TECHNICAL SPECIFICATIONS - Geophones with 2 Hz frequency Vertical component n.1 Horizontal component n.2 Displacement of horizontal components: 90 grades Plane positioning through bases with regulation ferrules and level Case: aluminum Dimensions: diameter 140 mm, height 100 mm Weight:4 Kg Protection range: IP65 HS Code: 90158011 - Geophones specifications - Natural frequency: 2 ± 0,75 Hz Reel resistance at 25 ° C ± 5 %: 3810 Ohm Voltage sensitivity at 3810 Ohm ± 10%: 2 V / in / sec Mass ± 5%: 23 g

3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use.

This sensor can be connected to all Mae instruments related to Active Seismic, Passive Seismic and Seismic Monitoring categories.

Levelling through bases regulation ferrules and level indication. If used in country it is possible to replace adjustable bases with fixing tips (supplied).
To facilitate transport and ensure maximum protection of the sensor it is possible to use transport handle, removable when necessary, and to connect protective cap so as to limit movement of internal components. In addition it is possible to purchase aluminum transport case (cod. VS3S) so as to store all accessories in the preformed vane and ensure sensor safety even during extreme transport conditions.

- TECHNICAL SPECIFICATIONS -

  • Geophones with 2 Hz frequency
  • Vertical component n.1
  • Horizontal component n.2
  • Displacement of horizontal components: 90 grades
  • Plane positioning through bases with regulation ferrules and level
  • Case: aluminum
  • Dimensions: diameter 140 mm, height 100 mm
  • Weight:4 Kg
  • Protection range: IP65
  • HS Code: 90158011

- Geophones specifications -

  • Natural frequency: 2 ± 0,75 Hz
  • Reel resistance at 25 ° C ± 5 %: 3810 Ohm
  • Voltage sensitivity at 3810 Ohm ± 10%: 2 V / in / sec
  • Mass ± 5%: 23 g
Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Seismic Instruments
Product Number S3S2
Product Name 3D Seismic Surface Sensor
Device Type Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model 7700A1, High Precision MEMS Accelerometer - 7700A1 - Hottinger Brüel & Kjær A/S
Specs
Device Type Linear Accelerometer
Measurement Axes Single
Acceleration 5 g
View Details
Tactical-grade Inertial  Surface Mount Accelerometers - SDI 1527 - Silicon Designs, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer; SMA Chip
Features Environmentally / Hermetically Sealed
Acceleration 10 to 50 g
View Details
KXR94 Series - KXR94-2353 - Kionix, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer
Measurement Axes Single; Biaxial; Triaxial
Features Environmentally / Hermetically Sealed; Self Test / Self Calibrating
View Details
Low Frequency Geophone - PS-2.5 - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Device Type Sensor / Transducer
Frequency Range 2.4 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details