M.A.E. Apparecchiature Elettroniche srl Datasheets for Nondestructive Testing (NDT) Material Testers
Non-destructive testing (NDT) material testers are devices, machines and equipment that are used to determine residual stress, alloy type, hardness, microstructure, elasticity, heat treatment and other material conditions without permanently altering or destroying the material being examined.
Nondestructive Testing (NDT) Material Testers: Learn more
| Product Name | Notes |
|---|---|
| Cronosonic is an instrument for ultrasonic pulse velocity through transparency which can be used to investigate poles, truss, diaphragms, laboratory samples and many other structures made of concrete or stone. | |
| CTS120 is a probe, for measures in the soil (length = 120 cm), that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal... | |
| CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal... | |
| SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with... | |
| WCH4 is an innovative modular wireless instrument for cross-hole tests on foundation poles. System core are motorized reels electronically controlled on which are mounted high-power borehole probes for cross-hole investigations... |