M.A.E. Apparecchiature Elettroniche srl Accelerated Seismic Energy Source With Trailer, 1022J ESS500T

Description
ESS500 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as in a vehicle. Battery has sufficient charge to start ESS500 several times without generator running. This allows to operate in sites where vibrations or gas engine fumes could be a problem. ESS500 uses a direct management system, which eliminates risk of unavoidable fluid spills. ESS500 has a fully automated cycle, just press power button and a full cycle will start automatically. Many seismic energizers require presence of an operator to control instrument and to raise / lower hydraulic cylinder in correspondence with specific values. ESS200 is supplied as a complete system with integrated control and trigger. If you purchased trigger radio link system and wireless manual control, these are also integrated into ESS500 control box. - SPECIFICATIONS - Mounting Type: trailer with 2 wheels towed by any vehicle Depth of investigation: 150-900 meters Weight mass: 226.796 kg Energy: 1022 J Impact velocity: 3.04 m / s
Datasheet
Description
ESS500 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as in a vehicle. Battery has sufficient charge to start ESS500 several times without generator running. This allows to operate in sites where vibrations or gas engine fumes could be a problem. ESS500 uses a direct management system, which eliminates risk of unavoidable fluid spills. ESS500 has a fully automated cycle, just press power button and a full cycle will start automatically. Many seismic energizers require presence of an operator to control instrument and to raise / lower hydraulic cylinder in correspondence with specific values. ESS200 is supplied as a complete system with integrated control and trigger. If you purchased trigger radio link system and wireless manual control, these are also integrated into ESS500 control box. - SPECIFICATIONS - Mounting Type: trailer with 2 wheels towed by any vehicle Depth of investigation: 150-900 meters Weight mass: 226.796 kg Energy: 1022 J Impact velocity: 3.04 m / s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerated Seismic Energy Source With Trailer, 1022J - ESS500T - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
Accelerated Seismic Energy Source With Trailer, 1022J
ESS500T
Accelerated Seismic Energy Source With Trailer, 1022J ESS500T
ESS500 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as in a vehicle. Battery has sufficient charge to start ESS500 several times without generator running. This allows to operate in sites where vibrations or gas engine fumes could be a problem. ESS500 uses a direct management system, which eliminates risk of unavoidable fluid spills. ESS500 has a fully automated cycle, just press power button and a full cycle will start automatically. Many seismic energizers require presence of an operator to control instrument and to raise / lower hydraulic cylinder in correspondence with specific values. ESS200 is supplied as a complete system with integrated control and trigger. If you purchased trigger radio link system and wireless manual control, these are also integrated into ESS500 control box. - SPECIFICATIONS - Mounting Type: trailer with 2 wheels towed by any vehicle Depth of investigation: 150-900 meters Weight mass: 226.796 kg Energy: 1022 J Impact velocity: 3.04 m / s

ESS500 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as in a vehicle. Battery has sufficient charge to start ESS500 several times without generator running. This allows to operate in sites where vibrations or gas engine fumes could be a problem. ESS500 uses a direct management system, which eliminates risk of unavoidable fluid spills. ESS500 has a fully automated cycle, just press power button and a full cycle will start automatically. Many seismic energizers require presence of an operator to control instrument and to raise / lower hydraulic cylinder in correspondence with specific values. ESS200 is supplied as a complete system with integrated control and trigger. If you purchased trigger radio link system and wireless manual control, these are also integrated into ESS500 control box.

- SPECIFICATIONS -

  • Mounting Type: trailer with 2 wheels towed by any vehicle
  • Depth of investigation: 150-900 meters
  • Weight mass: 226.796 kg
  • Energy: 1022 J
  • Impact velocity: 3.04 m / s
Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Seismic Instruments
Product Number ESS500T
Product Name Accelerated Seismic Energy Source With Trailer, 1022J
Device Type Seismic Energy Source
Unlock Full Specs
to access all available technical data

Similar Products

High-end Inertial & Industrial Surface Mount Accelerometers - SDI 1525 - Silicon Designs, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer; SMA Chip
Features Environmentally / Hermetically Sealed
Acceleration 5 to 50 g
View Details
High Precision Triaxial MEMS Accelerometer - 7613A7-05 - Hottinger Brüel & Kjær A/S
Specs
Device Type Linear Accelerometer
Measurement Axes Triaxial
Acceleration 200 g
View Details
Vertical Geophone 10 Hz - GV10 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Device Type Sensor / Transducer
Form Factor Portable
Frequency Range 10 Hz
View Details
KXPS5 Series - KXPS5-4457 - Kionix, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer
Measurement Axes Single; Biaxial; Triaxial
Features Environmentally / Hermetically Sealed; Self Test / Self Calibrating
View Details