M.A.E. Apparecchiature Elettroniche srl Seismograph SYSMATRACK

Description
24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution acquisition board and is available in 12 channels version expandable to 24. Two 24 pole connectors for seismic cables of 12 channels each, starter connector, 12V charging takeout and USB interface (optional) to connect notebook or PC for instrument management are located on frontal panel. Through managing software, to be installed on every kind of notebook or PC connected to unit, it is possible to set all parameters related to the kind of seismic survey user wants to implement with maximum simplicity and speed.
Datasheet
Description
24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution acquisition board and is available in 12 channels version expandable to 24. Two 24 pole connectors for seismic cables of 12 channels each, starter connector, 12V charging takeout and USB interface (optional) to connect notebook or PC for instrument management are located on frontal panel. Through managing software, to be installed on every kind of notebook or PC connected to unit, it is possible to set all parameters related to the kind of seismic survey user wants to implement with maximum simplicity and speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seismograph - SYSMATRACK - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
Seismograph
SYSMATRACK
Seismograph SYSMATRACK
24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution acquisition board and is available in 12 channels version expandable to 24. Two 24 pole connectors for seismic cables of 12 channels each, starter connector, 12V charging takeout and USB interface (optional) to connect notebook or PC for instrument management are located on frontal panel. Through managing software, to be installed on every kind of notebook or PC connected to unit, it is possible to set all parameters related to the kind of seismic survey user wants to implement with maximum simplicity and speed.

24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution acquisition board and is available in 12 channels version expandable to 24. Two 24 pole connectors for seismic cables of 12 channels each, starter connector, 12V charging takeout and USB interface (optional) to connect notebook or PC for instrument management are located on frontal panel. Through managing software, to be installed on every kind of notebook or PC connected to unit, it is possible to set all parameters related to the kind of seismic survey user wants to implement with maximum simplicity and speed.

Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Seismic Instruments
Product Number SYSMATRACK
Product Name Seismograph
Device Type Instrument / Meter
Form Factor Portable
Features Battery Powered; Event triggered; Filters; Self Test / Self Calibrating; IP67
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Accelerometers - SDI 1522 - Silicon Designs, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer; SMA Chip
Features Environmentally / Hermetically Sealed
Acceleration 2 to 400 g
View Details
High Precision Triaxial MEMS Accelerometer - 7613A1-20 - Hottinger Brüel & Kjær A/S
Specs
Device Type Linear Accelerometer
Measurement Axes Triaxial
Acceleration 2 g
View Details
KXPS5 Series - KXPS5-3157 - Kionix, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer
Measurement Axes Single; Biaxial; Triaxial
Features Environmentally / Hermetically Sealed; Self Test / Self Calibrating
View Details
Geophone - PS-60A - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Device Type Sensor / Transducer
Frequency Range 60 Hz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details