M.A.E. Apparecchiature Elettroniche srl Datasheets for Engineering Analysis Software
Engineering analysis software is designed to model, analyze, and predict responses and interactions for applications such as materials, structures, chemical and biological processes, electronic system performance, etc.
Engineering Analysis Software: Learn more
| Product Name | Notes |
|---|---|
| 1D Processing software for geoelectric | |
| - FEATURES AND OPTIONAL - TomTime provides automatic picking (and manual repicking if necessary) of travel times and amplitudes for all common seismograph waveform files. Output is in the input... | |
| - FEATURES AND OPTIONS - Travel times (or amplitudes) can be processed to calculate velocities (or attenuation). Sources and receivers can be in anywhere within a 3-D grid. Anisotropy can... | |
| Centralized software for local and remote Sismalog management. By USB, LAN or GPRS connection, application manages all operating parameters of the instrument: monitoring settings and its start/end cycle management of... | |
| DADiSP 6.7 (pronounced day-disp) is an interactive graphics worksheet, a visually oriented software package for the display, management, analysis and presentation of scientific and technical data. If you collect, manipulate,... | |
| DADiSP/Octave is a menu driven module designed to simplify computing of octave, 1/3 octave and 1/N octave used to characterize acoustic energy in a wide variety of applications. DADiSP/Octave provides... | |
| DGWinnet is an application for visualization, detailed analysis and test report creation for cross-hole surveys on foundation poles. DGWin net software replaces DGWin, therefore it allows to import data recorded... | |
| Easily import data in a multitude of file formats to create stunning models which visualize relationships across your data set. This elaborated yet user-friendly program provides possibility to display data... | |
| Easy HVSR allows the analysis of the spectral ratio of microtremors recorded with a single-station. The simplicity of use and speed of execution of the calculations allow the user to... | |
| Easy MASW is a software for seismic data interpretation and storage through MASW method (Multi-Channel Analysis of Surface Waves). Easy MASW implements MASW method to determine VS shear waves speed... | |
| In areas where geological structures are approximately bi-dimensional (2D), standard 2D electrical surveys have been successfully used. Main limit of that surveys is probably the assumption of a 2D structure. | |
| In areas where the geological structures are approximately two-dimensional (2D), conventional 2D electrical imaging surveys have been successfully used. Main limitation of such surveys is probably the assumption of a... | |
| PSlab allows simple processing of seismic data in SEG2 format relating to refraction or down-hole seismic methodologies. Through a guided path, program enables to get a detailed report of the... | |
| SISMAREADER is a software utility for processing seismic traces which allows to: Import SEG_2 file Import .bin file (VIBRALOG) Import .dat file (SISMALOG) Display seismic traces contained in the imported... | |
| Surfer is a full-function 3D for visualization, contouring and surface modeling package which runs under Microsoft Windows. Surfer is extensively used for terrain modeling, bathymetric modeling, landscape visualization, surface analysis,... | |
| SurfSeis software processes both active and passive seismic data to obtain shear-wave velocity (Vs) models, using the multichannel analysis of surface waves (MASW) method. Surface waves have historically been the... | |
| The GTLAB program enables conductance and transmittance calculations by importing data measured with an heat flux meter. CONDUCTANCE The conductance calculation is carried out with the progressive averages method. By... | |
| Two-dimensional (2D) electrical imaging surveys are now widely used to map areas of moderately complex geology where conventional 1D resistivity sounding and profiling techniques are inadequate. Results from such surveys... | |
| Ultrasonic pulse velocity test is a standard method in concrete building diagnosis which requires transmitting and receiving probes; with analysis of P compression waves through material, time of fly of... | |
| USLABCH is a software which allows to visualize and analyze in detail diagraphies, as well as creating test report of performed surveys, from M.A.E. instruments for cross-hole testing on foundation... | |
| Zondip1d program is designed for one-dimensional resistivity and induced polarization vertical electro sounding data interpretation (taking frequency into account). Vertical electro sounding method (VES) is one of the oldest methods... | |
| ZondRes2d program is designed for two-dimensional interpretation of electrical tomography data by resistivity and induced polarization method in land, cross-borehole and water cases. Electrical tomography (Resistivity imaging) is technique including... | |
| ZondRes3d program is designed for three-dimensional interpretation of electrical tomography resistivity and induced polarization data in land, cross-borehole and marine variants. Electrical tomography is a whole technique including the method... |