M.A.E. Apparecchiature Elettroniche srl Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| Biaxial inclinometer for statistical structural monitoring, based on magneto-resistive technology with 0.01° resolution, housed in case with IP-68 protection rate and equipped with 7 poles female AMPHENOL 7 connectors with... | |
| Monoaxial inclinometer for statically structural monitoring based on servo-inclinometric technology with resolution 0.001°, housed in a case with protection rate IP-68 and equipped with 7 poles female AMPHENOL connector with... | |
| Monoaxial inclinometer sensor for statistical structural monitoring based on magneto-resistive technology with resolution 0.01, housed in a case with IP-68 protection rate and equipped with 7 poles female AMPHENOL connector... |