M.A.E. Apparecchiature Elettroniche srl Datasheets for Nondestructive Testing (NDT) Equipment
Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more
| Product Name | Notes |
|---|---|
| Cronosonic is an instrument for ultrasonic pulse velocity through transparency which can be used to investigate poles, truss, diaphragms, laboratory samples and many other structures made of concrete or stone. | |
| CTS120 is a probe, for measures in the soil (length = 120 cm), that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal... | |
| CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal... | |
| Linear displacement transducer with IP-67 level of protection - TECHNICAL SPECIFICATIONS – Stroke: 50 mm Resolution (±%FS) : +/- 0.05% Maximum operating velocity: </= 10 m/s Operating temperature: -10° /... | |
| Linear displacement transducer with probe and return spring for load tests. The position transducer is designed for direct absolute measurement and available in stroke length up to 100 mm. The... | |
| Linear displacement transducer with probe and return spring for load tests. The position transducer is designed for direct absolute measurement and available in stroke length up to 25 mm. The... | |
| LVDT linear position transducer with spring loaded return head, 5 mm stroke, IP-65 - SPECIFICATIONS - Stroke: 5 mm spring loaded Accuracy: 0.5%FS Resolution: 0.001 mm Length: 22 cm Diameter:... | |
| SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with... | |
| TLOGWLS heat flux meter for transmittance measurements is characterized by the maximum accuracy in the data acquisition (24 bit resolution) as well as its great versatility and simple operation. Thanks... | |
| WCH4 is an innovative modular wireless instrument for cross-hole tests on foundation poles. System core are motorized reels electronically controlled on which are mounted high-power borehole probes for cross-hole investigations... |