M.A.E. Apparecchiature Elettroniche srl Plate for Active Seismic Energization PI200

Description
Used in active seismic surveys together with hammer as source for wave generation, aluminum plate must be used with proper preparation of ground by removing vegetation on ground surface for few centimeters. It allows to easily generate optimal waves in length and repeatability to perform almost all seismic surveys with refraction, MASW or reflection on small and medium scale, without using expensive artificial sources difficult to transport and sometimes even dangerous. - TECHNICAL SPECIFICATIONS - Material: aluminum Diameter: 200 mm Thickness: 30 mm
Datasheet
Description
Used in active seismic surveys together with hammer as source for wave generation, aluminum plate must be used with proper preparation of ground by removing vegetation on ground surface for few centimeters. It allows to easily generate optimal waves in length and repeatability to perform almost all seismic surveys with refraction, MASW or reflection on small and medium scale, without using expensive artificial sources difficult to transport and sometimes even dangerous. - TECHNICAL SPECIFICATIONS - Material: aluminum Diameter: 200 mm Thickness: 30 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plate for Active Seismic Energization - PI200 - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
Plate for Active Seismic Energization
PI200
Plate for Active Seismic Energization PI200
Used in active seismic surveys together with hammer as source for wave generation, aluminum plate must be used with proper preparation of ground by removing vegetation on ground surface for few centimeters. It allows to easily generate optimal waves in length and repeatability to perform almost all seismic surveys with refraction, MASW or reflection on small and medium scale, without using expensive artificial sources difficult to transport and sometimes even dangerous. - TECHNICAL SPECIFICATIONS - Material: aluminum Diameter: 200 mm Thickness: 30 mm

Used in active seismic surveys together with hammer as source for wave generation, aluminum plate must be used with proper preparation of ground by removing vegetation on ground surface for few centimeters. It allows to easily generate optimal waves in length and repeatability to perform almost all seismic surveys with refraction, MASW or reflection on small and medium scale, without using expensive artificial sources difficult to transport and sometimes even dangerous.

- TECHNICAL SPECIFICATIONS -

  • Material: aluminum
  • Diameter: 200 mm
  • Thickness: 30 mm
Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Seismic Instruments
Product Number PI200
Product Name Plate for Active Seismic Energization
Device Type Source For Wave Generation
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Triaxial MEMS Accelerometer - 7503D4 - Hottinger Brüel & Kjær A/S
Specs
Device Type Linear Accelerometer
Measurement Axes Triaxial
Acceleration 25 g
View Details
Tactical-grade Inertial  Surface Mount Accelerometers - SDI 1527 - Silicon Designs, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer; SMA Chip
Features Environmentally / Hermetically Sealed
Acceleration 10 to 50 g
View Details
Geophone - PSO-15RN-2400 - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Device Type Sensor / Transducer
View Details
Vertical Geophone 40 Hz - GV40 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Device Type Sensor / Transducer
Form Factor Portable
Frequency Range 40 Hz
View Details