M.A.E. Apparecchiature Elettroniche srl 3D Bore-Hole Array 3+3 S6

Description
Array for bore-hole seismic made of two tridimensional sensors S3 connected by a removable stainless steel bar. Sensor can be equipped with suspension and guidance system by using steel tubing strings. Double 3D sensor for borehole seismic which can be used for down-hole and cross-hole surveys. It is made by two S3 sensors placed one on the other at 1 mt distance. Sensor use is simple and immediate, it is sufficient to connect supplied pump supplied and adjust pressure on 2 bar using pressure indicator on frontal panel of the sensor, once performed acquisition is sufficient to release air through appropriate command on sensor panel, place sensor at next depth and perform acquisition. Tire anchoring system makes sensor light and easy to carry, grants an optimal coupling of sensor to borehole wall. Due to particular clamping methodology with pneumatic system brings advantage of not having to carry heavy and bulky batteries on field and also in the event of failures or malfunctions is always possible to recover sensor from borehole, permanently eliminating the risk of losing sensor. S6 can be equipped with a mechanical guidance system into investigated hole. - TECHNICAL SPECIFICATIONS - 4.5 Hz geophones N.2 vertical components N.4 horizontal components Horizontal components phase displacement: 90 degree 1,5 bar compressed air locking with supplied pump Dimensions: diameter: 50 mm - Length: 300 mm Supplied cable: 50 m Suspension and guidance strings (optional)
Datasheet
Description
Array for bore-hole seismic made of two tridimensional sensors S3 connected by a removable stainless steel bar. Sensor can be equipped with suspension and guidance system by using steel tubing strings. Double 3D sensor for borehole seismic which can be used for down-hole and cross-hole surveys. It is made by two S3 sensors placed one on the other at 1 mt distance. Sensor use is simple and immediate, it is sufficient to connect supplied pump supplied and adjust pressure on 2 bar using pressure indicator on frontal panel of the sensor, once performed acquisition is sufficient to release air through appropriate command on sensor panel, place sensor at next depth and perform acquisition. Tire anchoring system makes sensor light and easy to carry, grants an optimal coupling of sensor to borehole wall. Due to particular clamping methodology with pneumatic system brings advantage of not having to carry heavy and bulky batteries on field and also in the event of failures or malfunctions is always possible to recover sensor from borehole, permanently eliminating the risk of losing sensor. S6 can be equipped with a mechanical guidance system into investigated hole. - TECHNICAL SPECIFICATIONS - 4.5 Hz geophones N.2 vertical components N.4 horizontal components Horizontal components phase displacement: 90 degree 1,5 bar compressed air locking with supplied pump Dimensions: diameter: 50 mm - Length: 300 mm Supplied cable: 50 m Suspension and guidance strings (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Bore-Hole Array 3+3 - S6 - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
3D Bore-Hole Array 3+3
S6
3D Bore-Hole Array 3+3 S6
Array for bore-hole seismic made of two tridimensional sensors S3 connected by a removable stainless steel bar. Sensor can be equipped with suspension and guidance system by using steel tubing strings. Double 3D sensor for borehole seismic which can be used for down-hole and cross-hole surveys. It is made by two S3 sensors placed one on the other at 1 mt distance. Sensor use is simple and immediate, it is sufficient to connect supplied pump supplied and adjust pressure on 2 bar using pressure indicator on frontal panel of the sensor, once performed acquisition is sufficient to release air through appropriate command on sensor panel, place sensor at next depth and perform acquisition. Tire anchoring system makes sensor light and easy to carry, grants an optimal coupling of sensor to borehole wall. Due to particular clamping methodology with pneumatic system brings advantage of not having to carry heavy and bulky batteries on field and also in the event of failures or malfunctions is always possible to recover sensor from borehole, permanently eliminating the risk of losing sensor. S6 can be equipped with a mechanical guidance system into investigated hole. - TECHNICAL SPECIFICATIONS - 4.5 Hz geophones N.2 vertical components N.4 horizontal components Horizontal components phase displacement: 90 degree 1,5 bar compressed air locking with supplied pump Dimensions: diameter: 50 mm - Length: 300 mm Supplied cable: 50 m Suspension and guidance strings (optional)

Array for bore-hole seismic made of two tridimensional sensors S3 connected by a removable stainless steel bar. Sensor can be equipped with suspension and guidance system by using steel tubing strings. Double 3D sensor for borehole seismic which can be used for down-hole and cross-hole surveys. It is made by two S3 sensors placed one on the other at 1 mt distance. Sensor use is simple and immediate, it is sufficient to connect supplied pump supplied and adjust pressure on 2 bar using pressure indicator on frontal panel of the sensor, once performed acquisition is sufficient to release air through appropriate command on sensor panel, place sensor at next depth and perform acquisition. Tire anchoring system makes sensor light and easy to carry, grants an optimal coupling of sensor to borehole wall. Due to particular clamping methodology with pneumatic system brings advantage of not having to carry heavy and bulky batteries on field and also in the event of failures or malfunctions is always possible to recover sensor from borehole, permanently eliminating the risk of losing sensor. S6 can be equipped with a mechanical guidance system into investigated hole.

- TECHNICAL SPECIFICATIONS -

  • 4.5 Hz geophones
  • N.2 vertical components
  • N.4 horizontal components
  • Horizontal components phase displacement: 90 degree
  • 1,5 bar compressed air locking with supplied pump
  • Dimensions: diameter: 50 mm - Length: 300 mm
  • Supplied cable: 50 m
  • Suspension and guidance strings (optional)
Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Seismic Instruments
Product Number S6
Product Name 3D Bore-Hole Array 3+3
Device Type Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Triaxial MEMS Accelerometer - 7603D5 - Hottinger Brüel & Kjær A/S
Specs
Device Type Linear Accelerometer
Measurement Axes Triaxial
Acceleration 50 g
View Details
High-end Inertial & Industrial Surface Mount Accelerometers - SDI 1525 - Silicon Designs, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer; SMA Chip
Features Environmentally / Hermetically Sealed
Acceleration 5 to 50 g
View Details
KXR94 Series - KXR94-2353 - Kionix, Inc.
Specs
Device Type Linear Accelerometer; Sensor / Transducer
Measurement Axes Single; Biaxial; Triaxial
Features Environmentally / Hermetically Sealed; Self Test / Self Calibrating
View Details
Geophone - PS-10X - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Device Type Sensor / Transducer
Frequency Range 10 Hz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details