Gesswein Co., Inc. Gesswein White 18K 2030

Description
Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
Description
Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.

Suppliers

Company
Product
Description
Supplier Links
Gesswein White 18K - 2030 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein White 18K
2030
Gesswein White 18K 2030
Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.

Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.

Supplier's Site

Technical Specifications

  Gesswein Co., Inc.
Product Category Metal Shapes and Stock
Product Number 2030
Product Name Gesswein White 18K
Type Gold; PreciousNoble; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - Iron - Isabellenhutte USA
Specs
Type Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Metal Bars & Metal Rods - 6614683 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 303s31
Width / OD 0.1575 inch (4 mm)
View Details
Custom Roll Formed Channels -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Channel
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
2
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details