Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 360 Vac (207 V L-N)*
Rated current 25 - 63 A
Insulation class B
Maximum ambient temperature 40 °C
Degree of protection IP 20 - 44
Energy-saving system to IEC 61558-2-26 (CD)
BLOCK SAVERGY to reduce the energy consumed by lighting installations, and to protect them against excessively high voltages. The fundamental principle is based on reducing the voltage within the limits specified for the lamps in question. The output voltage supplied by BLOCK SAVERGY is still a sinusoidal one, however, making it suitable for operating mixed, centralised or distributed power supplies to all lighting installations which use HQL, NAV and fluorescent lamps. BLOCK SAVERGY works on the principle of uninterruptible, evaluates permanent the primary power supply, controls the output voltage, thereby optimizing the consumption.
Block USA, Inc.
Done
Description
Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 360 Vac (207 V L-N)*
Rated current 25 - 63 A
Insulation class B
Maximum ambient temperature 40 °C
Degree of protection IP 20 - 44
Energy-saving system to IEC 61558-2-26 (CD)
BLOCK SAVERGY to reduce the energy consumed by lighting installations, and to protect them against excessively high voltages. The fundamental principle is based on reducing the voltage within the limits specified for the lamps in question. The output voltage supplied by BLOCK SAVERGY is still a sinusoidal one, however, making it suitable for operating mixed, centralised or distributed power supplies to all lighting installations which use HQL, NAV and fluorescent lamps. BLOCK SAVERGY works on the principle of uninterruptible, evaluates permanent the primary power supply, controls the output voltage, thereby optimizing the consumption.
Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 360 Vac (207 V L-N)*
Rated current 25 - 63 A
Insulation class B
Maximum ambient temperature 40 °C
Degree of protection IP 20 - 44
Energy-saving system to IEC 61558-2-26 (CD)
BLOCK SAVERGY to reduce the energy consumed by lighting installations, and to protect them against excessively high voltages. The fundamental principle is based on reducing the voltage within the limits specified for the lamps in question. The output voltage supplied by BLOCK SAVERGY is still a sinusoidal one, however, making it suitable for operating mixed, centralised or distributed power supplies to all lighting installations which use HQL, NAV and fluorescent lamps. BLOCK SAVERGY works on the principle of uninterruptible, evaluates permanent the primary power supply, controls the output voltage, thereby optimizing the consumption.
Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 360 Vac (207 V L-N)*
Rated current 25 - 63 A
Insulation class B
Maximum ambient temperature 40 °C
Degree of protection IP 20 - 44
Energy-saving system
to IEC 61558-2-26 (CD)
BLOCK SAVERGY to reduce the energy consumed by lighting installations, and to protect them against excessively high voltages. The fundamental principle is based on reducing the voltage within the limits specified for the lamps in question. The output voltage supplied by BLOCK SAVERGY is still a sinusoidal one, however, making it suitable for operating mixed, centralised or distributed power supplies to all lighting installations which use HQL, NAV and fluorescent lamps. BLOCK SAVERGY works on the principle of uninterruptible, evaluates permanent the primary power supply, controls the output voltage, thereby optimizing the consumption.