Parco Scientific Company Biohazard Disposal Bags BA131620009

Description
Made of High Molecular Weight, High-Density (HMHD) polyethylene, these translucent bags can be used for the safe disposal of used pipettes, Petri dishes, culture plates, membrane filters and more. Biohazard Disposal Bags can be autoclaved at a maximum of 121°C (250°F) and have a printed sterilization patch that darkens when subjected to steam sterilization. The bags are 0.03mm (0.0012") thick and are made from material which meets or exceeds the dart-impact test requirement of 165grams per ASTM D1709-98. p>
Description
Made of High Molecular Weight, High-Density (HMHD) polyethylene, these translucent bags can be used for the safe disposal of used pipettes, Petri dishes, culture plates, membrane filters and more. Biohazard Disposal Bags can be autoclaved at a maximum of 121°C (250°F) and have a printed sterilization patch that darkens when subjected to steam sterilization. The bags are 0.03mm (0.0012") thick and are made from material which meets or exceeds the dart-impact test requirement of 165grams per ASTM D1709-98. p>

Suppliers

Company
Product
Description
Supplier Links
Biohazard Disposal Bags - BA131620009 - Parco Scientific Company
Westland, MI, USA
Biohazard Disposal Bags
BA131620009
Biohazard Disposal Bags BA131620009
Made of High Molecular Weight, High-Density (HMHD) polyethylene, these translucent bags can be used for the safe disposal of used pipettes, Petri dishes, culture plates, membrane filters and more. Biohazard Disposal Bags can be autoclaved at a maximum of 121°C (250°F) and have a printed sterilization patch that darkens when subjected to steam sterilization. The bags are 0.03mm (0.0012") thick and are made from material which meets or exceeds the dart-impact test requirement of 165grams per ASTM D1709-98. p>

Made of High Molecular Weight, High-Density (HMHD) polyethylene, these translucent bags can be used for the safe disposal of used pipettes, Petri dishes, culture plates, membrane filters and more. Biohazard Disposal Bags can be autoclaved at a maximum of 121°C (250°F) and have a printed sterilization patch that darkens when subjected to steam sterilization. The bags are 0.03mm (0.0012") thick and are made from material which meets or exceeds the dart-impact test requirement of 165grams per ASTM D1709-98.
p>

Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Industrial Containers
Product Number BA131620009
Product Name Biohazard Disposal Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Cable Storage - 109451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 0.2205 inch (5.6 mm)
View Details
Carbide Insert Packaging - 1.41X1.41X.98 (35.8 x 35.8 x 25.0 MM) 6 CELL INSERT BOX - IB06/D1 - MOCAP LLC
Specs
Container Type Box
Height 1.24 inch (31.4 mm)
Length 4.51 inch (115 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details