Thermal Ceramics Datasheets for Specialty Fibers, Fabrics, and Textiles

Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more

Product Name Notes
BUILDING (Sitek) Sitek, the Building Products department of Thermal Ceramics, has specialised for over 40 years in the production and marketing of thermal insulation and fire protection products for the...
After more than 10 years of market success with its ground breaking bio-soluble technology Superwool 607 – Thermal Ceramics is now ready to take the next step. Superwool Plus uses...
High-performance felt products from Thermal Ceramics are the preferred choice over traditional fibreglass, textile, or metal products for thermal, acoustical, or filtration management. These QS 9000/ISO 9002 certified, lightweight products...
High-performance paper products from Thermal Ceramics are the preferred choice over traditional fibreglass, textile, or metal products for thermal, acoustical, or filtration management. Kaowool® Flex-Wrap is produced from a blend...
Kao-Tex™ textile products are made from highly textured forms of various fibres. Each is specifically designed and developed with temperature use limits from 538°C to 1370°C (1000°F to 2500°F) for...
Mastic is a mouldable form of Superwool® Fibre which can be trowelled, hand moulded, or injected from a hand held pressure gun. Drying converts the Mastic into a strong, hard...
Mastics insulation from Thermal Ceramics complement our full line of fiber and dense refractory products. This extensive offering includes pumpables (with pumps), moldables, air-setting cements and coatings. Pumpable materials are...
Our Fire Assay Crucibles and Cupels are the first choice of most major Laboratories around the world. A carefully blended mix of specially selected clays and additives ensures a product...
Pyro-Log® is an uncompressed monolithic mass of ceramic fibre. Pyro-Log fibre is available in 152mm to 203mm (6in and 8in) thicknesses with densities up to 240 kg/m3 (15 pcf). Manufactured...
Superwool Boards are rigid panels made from a mixture of Superwool 607 and 607 HT fibres, refractory fillers, organic and inorganic binders. Features: Boards can be cut with a hacksaw...
Superwool meets the requirements requested under NOTA Q. All Superwool® fibre products are exonerated from classification & labelling regulation in Europe. The Thermal Ceramics Superwool family of products offers a...
Superwool Plus Blanket has excellent thermal stability and retains its original soft fibrous structure up to its maximum continuous use temperature. It’s needled from both sides and possesses high strength,...
Superwool Plus Bulk consists of a loose mass of randomly orientated, bio soluble fibres. Superwool Plus Bulk has excellent thermal stability and retains its original soft fibrous structure up to...
Superwool Plus Pyro-Modules comprise strips of high quality Superwool Plus Blanket, compressed and banded with plastic strips and including two stainless steel tubes mounted transversely through the strips remote from...
Superwool® blankets are manufactured to offer excellent performance in high-temperature applications. Superwool blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten...
Superwool® bulks are manufactured to offer excellent performance in high-temperature applications. Superwool bulks provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e.
Superwool® Felt is an insulating felt, obtained by hot pressing. It is made from Superwool fibres, bonded with an organic binder which begins to burn out at 180°C (356°F). This...
Superwool® Papers are uniquely designed from patented Superwool bulk and organic binders in a unique paper making process. Superwool Papers are specially processed to offer excellent performance in high-temperature applications...
Superwool® Pyro-Fold™ modules, an accordion folded blanket, and Superwool Pyro-Stack™ modules folded modules with the blanket cut and stacked edge-grain rather than continuously folded are manufactured from our Superwool fibre.
Superwool® Pyro-Log® is the only 152mm (6in) thick needled blanket available in standard uncompressed densities up to 240 kg/m3 (15 pcf). Spun-fiberised Superwool Pyro-Log has an exceptional uniformity in dimensions...
The refractory ceramic fibre manufactured by Thermal Ceramics is a highly versatile material. It can be spun or blown into bulk, air-laid into a blanket, folded into modules, converted into...
The Thermal Ceramics family of Fired Shapes has been produced both in the United Kingdom and the USA for over 60 years, and is used in an extensive range of...
The Thermal Ceramics family of monolithic products provides a wide range of innovative solutions for heat-intensive challenges. Available in different formulations, densities, and installation methods - depending on need –
Thermal Ceramics BTU-BLOCK™ line of industrial microporous insulation products, available in a block, board, panel, ladle liner and flexible form are the most thermally efficient insulation available. BTU-BLOCK is ideal...
Thermal Ceramics fibre blanket products are available in a wide range of chemistries, densities and thicknesses. Blankets are air laid into a continuous mat and mechanically needled for added strength...
Thermal Ceramics fibre modules are a unique solution to high temperature insulation needs in industrial heaters, boilers and furnaces as well as many other applications. Thermal Ceramics manufactures a complete...
Thermal Ceramics FireMaster® products provide high performance fire protection for: Commercial Buildings, Hotels, Sports Stadiums and Airport Terminals Industrial Plants Petrochemical plants Offshore Platforms and FPSO’s Cruise Ships, Military Vessels,...
Thermal Ceramics has a complete line of refractory bulk fibres, each of which offers its own unique combination of properties. These bulk fibres are produced by varying composition, fibre length,...
Thermal Ceramics heat shield products are designed for mobile heat sources in shipping, aeronautics and land vehicles. Heat shields are manuafactured of glass fibre, silica fibre and microporous insulation. Austenitic...
Thermal Ceramics is proud to announce the launch of its new global IFB product range, incorporating its market leading JM®, K & TJM brands of Insulating Fire Brick (IFB). Thermal...
Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Kaowool® organic boards, chambers, sleeves, and shapes Inorganic boards, shapes, and wet felt These dependable products are...
Thermal Ceramics South Africa (Pty) Ltd produces two main forms of Silicon Carbide, Self Bonded and Nitride Bonded. Self Bonded Many bonding systems are available that inter-connect the alpha silicon...
Versatility is the key for Thermal Ceramics offering of structural insulation products. Economical and thermally efficient, our TR-19® (1023°C/1900°F), TR-20 (1079°C/2000°F), V Lite®-1100 (1100°C/2012°F), and V Lite-1200 (1200°C/2192°F) block insulation...
VF Boards and Shapes Superwool® boards are processed from a slurry consisting of Superwool bulk and organic binders. Each board has cut edges for controlled squareness and trueness. Boards up...
Yarn made from Superwool fibre bulk and organic binders is converted into a wide variety of woven textile forms including cloth, ropes, packings and sleevings. This versatile product range is...