Thermal Ceramics Superwool® Bulk

Description
Superwool® bulks are manufactured to offer excellent performance in high-temperature applications. Superwool bulks provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool bulks are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool bulks are ideally suited to individual applications and are available in chopped, un-chopped, lubricated, non-lubricated. The maximum continuous use temperature depends on the application. Designed from pure raw materials - Calcium-Magnesium-Si licate (CMS) Can be altered to achieve desired properties; fiber diameter, shot content, fiber length, and form Features of Superwool bulks are: Low biopersistence Thermal stability Low heat storage Good resistance to tearing Flexible and resilient Immune to thermal shock Excellent thermal insulating performance Based on patented technology Traditional applications are: Expansion joints construction Base seals Low mass kiln car construction Tube seal fabrication Thermal and acoustical insulation As primary raw material for high temperature converted and engineering fibers Our specially engineered bulks are used in Transportation Filtration media Reinforcement for plastic and resins Filler in resins and paints Friction material
Description
Superwool® bulks are manufactured to offer excellent performance in high-temperature applications. Superwool bulks provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool bulks are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool bulks are ideally suited to individual applications and are available in chopped, un-chopped, lubricated, non-lubricated. The maximum continuous use temperature depends on the application. Designed from pure raw materials - Calcium-Magnesium-Si licate (CMS) Can be altered to achieve desired properties; fiber diameter, shot content, fiber length, and form Features of Superwool bulks are: Low biopersistence Thermal stability Low heat storage Good resistance to tearing Flexible and resilient Immune to thermal shock Excellent thermal insulating performance Based on patented technology Traditional applications are: Expansion joints construction Base seals Low mass kiln car construction Tube seal fabrication Thermal and acoustical insulation As primary raw material for high temperature converted and engineering fibers Our specially engineered bulks are used in Transportation Filtration media Reinforcement for plastic and resins Filler in resins and paints Friction material

Suppliers

Company
Product
Description
Supplier Links
Superwool® Bulk -  - Thermal Ceramics
Augusta, GA, USA
Superwool® Bulk
Superwool® Bulk
Superwool® bulks are manufactured to offer excellent performance in high-temperature applications. Superwool bulks provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool bulks are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool bulks are ideally suited to individual applications and are available in chopped, un-chopped, lubricated, non-lubricated. The maximum continuous use temperature depends on the application. Designed from pure raw materials - Calcium-Magnesium-Si licate (CMS) Can be altered to achieve desired properties; fiber diameter, shot content, fiber length, and form Features of Superwool bulks are: Low biopersistence Thermal stability Low heat storage Good resistance to tearing Flexible and resilient Immune to thermal shock Excellent thermal insulating performance Based on patented technology Traditional applications are: Expansion joints construction Base seals Low mass kiln car construction Tube seal fabrication Thermal and acoustical insulation As primary raw material for high temperature converted and engineering fibers Our specially engineered bulks are used in Transportation Filtration media Reinforcement for plastic and resins Filler in resins and paints Friction material

Superwool® bulks are manufactured to offer excellent performance in high-temperature applications. Superwool bulks provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool bulks are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying.
Superwool bulks are ideally suited to individual applications and are available in chopped, un-chopped, lubricated, non-lubricated. The maximum continuous use temperature depends on the application.

Designed from pure raw materials - Calcium-Magnesium-Silicate (CMS)

Can be altered to achieve desired properties; fiber diameter, shot content, fiber length, and form

Features of Superwool bulks are:

  • Low biopersistence
  • Thermal stability
  • Low heat storage
  • Good resistance to tearing
  • Flexible and resilient
  • Immune to thermal shock
  • Excellent thermal insulating performance
  • Based on patented technology

Traditional applications are:

  • Expansion joints construction
  • Base seals
  • Low mass kiln car construction
  • Tube seal fabrication
  • Thermal and acoustical insulation
  • As primary raw material for high temperature converted and engineering fibers

Our specially engineered bulks are used in

  • Transportation
  • Filtration media
  • Reinforcement for plastic and resins
  • Filler in resins and paints
  • Friction material
Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Superwool® Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Rope - 4915035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details