Thermal Ceramics Structural Insulation

Description
Versatility is the key for Thermal Ceramics offering of structural insulation products. Economical and thermally efficient, our TR-19® (1023°C/1900°F), TR-20 (1079°C/2000°F), V Lite®-1100 (1100°C/2012°F), and V Lite-1200 (1200°C/2192°F) block insulation materials feature improved strength, temperature capability and insulating characteristics compared with conventional block products. The Thermal Ceramics family of TR and V-Lite brand are made from a base of vermiculite or diatomaceous silica, containing no ceramic fibers and are available in a wide range of standard boards and cut sizes. These structural insulation products: Feature lower thermal conductivity than competitive vermiculite boards Exhibit good strength and minimal shrinkage up to use temperature Provide excellent resistance to aluminum cryolite attack Replacement for mineral wool board insulation in many applications Low thermal conductivity Good high temperature strength
Description
Versatility is the key for Thermal Ceramics offering of structural insulation products. Economical and thermally efficient, our TR-19® (1023°C/1900°F), TR-20 (1079°C/2000°F), V Lite®-1100 (1100°C/2012°F), and V Lite-1200 (1200°C/2192°F) block insulation materials feature improved strength, temperature capability and insulating characteristics compared with conventional block products. The Thermal Ceramics family of TR and V-Lite brand are made from a base of vermiculite or diatomaceous silica, containing no ceramic fibers and are available in a wide range of standard boards and cut sizes. These structural insulation products: Feature lower thermal conductivity than competitive vermiculite boards Exhibit good strength and minimal shrinkage up to use temperature Provide excellent resistance to aluminum cryolite attack Replacement for mineral wool board insulation in many applications Low thermal conductivity Good high temperature strength

Suppliers

Company
Product
Description
Supplier Links
Augusta, GA, USA
Structural Insulation
Structural Insulation
Versatility is the key for Thermal Ceramics offering of structural insulation products. Economical and thermally efficient, our TR-19® (1023°C/1900°F), TR-20 (1079°C/2000°F), V Lite®-1100 (1100°C/2012°F), and V Lite-1200 (1200°C/2192°F) block insulation materials feature improved strength, temperature capability and insulating characteristics compared with conventional block products. The Thermal Ceramics family of TR and V-Lite brand are made from a base of vermiculite or diatomaceous silica, containing no ceramic fibers and are available in a wide range of standard boards and cut sizes. These structural insulation products: Feature lower thermal conductivity than competitive vermiculite boards Exhibit good strength and minimal shrinkage up to use temperature Provide excellent resistance to aluminum cryolite attack Replacement for mineral wool board insulation in many applications Low thermal conductivity Good high temperature strength

Versatility is the key for Thermal Ceramics offering of structural insulation products. Economical and thermally efficient, our TR-19® (1023°C/1900°F), TR-20 (1079°C/2000°F), V Lite®-1100 (1100°C/2012°F), and V Lite-1200 (1200°C/2192°F) block insulation materials feature improved strength, temperature capability and insulating characteristics compared with conventional block products. The Thermal Ceramics family of TR and V-Lite brand are made from a base of vermiculite or diatomaceous silica, containing no ceramic fibers and are available in a wide range of standard boards and cut sizes. These structural insulation products:

  • Feature lower thermal conductivity than competitive vermiculite boards
  • Exhibit good strength and minimal shrinkage up to use temperature
  • Provide excellent resistance to aluminum cryolite attack
  • Replacement for mineral wool board insulation in many applications
  • Low thermal conductivity
  • Good high temperature strength
Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Structural Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Rope - 2776552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 54.7 yd (50 m)
View Details