Thermal Ceramics Refractory Ceramic Fibre (RCF) Module

Description
Thermal Ceramics fibre modules are a unique solution to high temperature insulation needs in industrial heaters, boilers and furnaces as well as many other applications. Thermal Ceramics manufactures a complete line of fibre module products featuring Pyro-Bloc®, Pyro-Fold™ and Pyro-Stack™ designs attachment anchoring systems construction design services available for lining industrial furnaces Thermal Ceramics exclusive Pyro-Bloc products have set the standard for quality and versatility in furnace lining systems. Pyro-Bloc modules are the only "monolithic" ceramic fibre modules on the market. Manufactured from Pyro-Log, a monolithic ceramic fibre log, they are fabricated into modules that offer superior performance and durability. Pyro-Bloc modules are available in uncompressed module densities up to 240kg/m3 (15 pcf) and in three grades: R Grade: alumina - silica ZR Grade: alumina - zirconia - silica C Grade: alumina - silica - chromia Pyro-Bloc modules combine the insulating material advantages of ceramic fibre with rapid furnace installation. The monolithic fibre is easy to cut and fit around openings and modify in the field. In addition, these modules are lightweight, have low heat storage and provide durable service. Thermal Ceramics has a family of weld-on modules that has evolved over the years. These modules incorporate all the advantages of our standard ceramic fibre blanket products in a pre-compressed modular form and offer non-exposed anchoring, economical installation and a positive mechanical attachment. They are produced in various densities and thicknesses using Cerablanket® (1300°C/2400°F rated), Cerachem® (1412°C/2600°F rated), and Cerachrome® (1412°C/2600°F rated) fibre grades.
Description
Thermal Ceramics fibre modules are a unique solution to high temperature insulation needs in industrial heaters, boilers and furnaces as well as many other applications. Thermal Ceramics manufactures a complete line of fibre module products featuring Pyro-Bloc®, Pyro-Fold™ and Pyro-Stack™ designs attachment anchoring systems construction design services available for lining industrial furnaces Thermal Ceramics exclusive Pyro-Bloc products have set the standard for quality and versatility in furnace lining systems. Pyro-Bloc modules are the only "monolithic" ceramic fibre modules on the market. Manufactured from Pyro-Log, a monolithic ceramic fibre log, they are fabricated into modules that offer superior performance and durability. Pyro-Bloc modules are available in uncompressed module densities up to 240kg/m3 (15 pcf) and in three grades: R Grade: alumina - silica ZR Grade: alumina - zirconia - silica C Grade: alumina - silica - chromia Pyro-Bloc modules combine the insulating material advantages of ceramic fibre with rapid furnace installation. The monolithic fibre is easy to cut and fit around openings and modify in the field. In addition, these modules are lightweight, have low heat storage and provide durable service. Thermal Ceramics has a family of weld-on modules that has evolved over the years. These modules incorporate all the advantages of our standard ceramic fibre blanket products in a pre-compressed modular form and offer non-exposed anchoring, economical installation and a positive mechanical attachment. They are produced in various densities and thicknesses using Cerablanket® (1300°C/2400°F rated), Cerachem® (1412°C/2600°F rated), and Cerachrome® (1412°C/2600°F rated) fibre grades.

Suppliers

Company
Product
Description
Supplier Links
Augusta, GA, USA
Refractory Ceramic Fibre (RCF) Module
Refractory Ceramic Fibre (RCF) Module
Thermal Ceramics fibre modules are a unique solution to high temperature insulation needs in industrial heaters, boilers and furnaces as well as many other applications. Thermal Ceramics manufactures a complete line of fibre module products featuring Pyro-Bloc®, Pyro-Fold™ and Pyro-Stack™ designs attachment anchoring systems construction design services available for lining industrial furnaces Thermal Ceramics exclusive Pyro-Bloc products have set the standard for quality and versatility in furnace lining systems. Pyro-Bloc modules are the only "monolithic" ceramic fibre modules on the market. Manufactured from Pyro-Log, a monolithic ceramic fibre log, they are fabricated into modules that offer superior performance and durability. Pyro-Bloc modules are available in uncompressed module densities up to 240kg/m3 (15 pcf) and in three grades: R Grade: alumina - silica ZR Grade: alumina - zirconia - silica C Grade: alumina - silica - chromia Pyro-Bloc modules combine the insulating material advantages of ceramic fibre with rapid furnace installation. The monolithic fibre is easy to cut and fit around openings and modify in the field. In addition, these modules are lightweight, have low heat storage and provide durable service. Thermal Ceramics has a family of weld-on modules that has evolved over the years. These modules incorporate all the advantages of our standard ceramic fibre blanket products in a pre-compressed modular form and offer non-exposed anchoring, economical installation and a positive mechanical attachment. They are produced in various densities and thicknesses using Cerablanket® (1300°C/2400°F rated), Cerachem® (1412°C/2600°F rated), and Cerachrome® (1412°C/2600°F rated) fibre grades.

Thermal Ceramics fibre modules are a unique solution to high temperature insulation needs in industrial heaters, boilers and furnaces as well as many other applications. Thermal Ceramics manufactures a complete line of fibre module products featuring

  • Pyro-Bloc®, Pyro-Fold™ and Pyro-Stack™ designs
    • attachment anchoring systems
    • construction design services available for lining industrial furnaces

Thermal Ceramics exclusive Pyro-Bloc products have set the standard for quality and versatility in furnace lining systems. Pyro-Bloc modules are the only "monolithic" ceramic fibre modules on the market. Manufactured from Pyro-Log, a monolithic ceramic fibre log, they are fabricated into modules that offer superior performance and durability.

Pyro-Bloc modules are available in uncompressed module densities up to 240kg/m3 (15 pcf) and in three grades:

  • R Grade: alumina - silica
  • ZR Grade: alumina - zirconia - silica
  • C Grade: alumina - silica - chromia

Pyro-Bloc modules combine the insulating material advantages of ceramic fibre with rapid furnace installation. The monolithic fibre is easy to cut and fit around openings and modify in the field. In addition, these modules are lightweight, have low heat storage and provide durable service.

Thermal Ceramics has a family of weld-on modules that has evolved over the years. These modules incorporate all the advantages of our standard ceramic fibre blanket products in a pre-compressed modular form and offer non-exposed anchoring, economical installation and a positive mechanical attachment.

They are produced in various densities and thicknesses using Cerablanket® (1300°C/2400°F rated), Cerachem® (1412°C/2600°F rated), and Cerachrome® (1412°C/2600°F rated) fibre grades.

Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Refractory Ceramic Fibre (RCF) Module
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details