Thermal Ceramics Superwool® Mastic

Description
Mastic is a mouldable form of Superwool® Fibre which can be trowelled, hand moulded, or injected from a hand held pressure gun. Drying converts the Mastic into a strong, hard - yet light weight - insulating material which has great thermal stability up to its typical continuous use temperature. Resistance to cracking and spalling is excellent, and the dried material has strong adhesive properties. Although air drying is possible, it is recommended that assisted drying be carried out below 100°C (212°F). FEATURES Ready to use Homogeneous structure Easy to use Highly insulating Exonerated from carcinogenic classification under nota Q of directive 97/69EC
Description
Mastic is a mouldable form of Superwool® Fibre which can be trowelled, hand moulded, or injected from a hand held pressure gun. Drying converts the Mastic into a strong, hard - yet light weight - insulating material which has great thermal stability up to its typical continuous use temperature. Resistance to cracking and spalling is excellent, and the dried material has strong adhesive properties. Although air drying is possible, it is recommended that assisted drying be carried out below 100°C (212°F). FEATURES Ready to use Homogeneous structure Easy to use Highly insulating Exonerated from carcinogenic classification under nota Q of directive 97/69EC

Suppliers

Company
Product
Description
Supplier Links
Augusta, GA, USA
Superwool® Mastic
Superwool® Mastic
Mastic is a mouldable form of Superwool® Fibre which can be trowelled, hand moulded, or injected from a hand held pressure gun. Drying converts the Mastic into a strong, hard - yet light weight - insulating material which has great thermal stability up to its typical continuous use temperature. Resistance to cracking and spalling is excellent, and the dried material has strong adhesive properties. Although air drying is possible, it is recommended that assisted drying be carried out below 100°C (212°F). FEATURES Ready to use Homogeneous structure Easy to use Highly insulating Exonerated from carcinogenic classification under nota Q of directive 97/69EC

Mastic is a mouldable form of Superwool® Fibre which can be trowelled, hand moulded, or injected from a hand held pressure gun. Drying converts the Mastic into a strong, hard - yet light weight - insulating material which has great thermal stability up to its typical continuous use temperature.
Resistance to cracking and spalling is excellent, and the dried material has strong adhesive properties.

Although air drying is possible, it is recommended that assisted drying be carried out below 100°C (212°F).

FEATURES

  • Ready to use
  • Homogeneous structure
  • Easy to use
  • Highly insulating
  • Exonerated from carcinogenic classification under nota Q of directive 97/69EC
Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Superwool® Mastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
Material Fiberglass
Applications Aerospace; Fire
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Rope - 1244749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 114.7 lbs (52 kg)
View Details