Thermal Ceramics Microporous Insulation

Description
Thermal Ceramics BTU-BLOCK™ line of industrial microporous insulation products, available in a block, board, panel, ladle liner and flexible form are the most thermally efficient insulation available. BTU-BLOCK is ideal for high temperature industrial and OEM environments where: Space and weight constraints are critical Energy savings are paramount Cycle times must be enhanced The proprietary formulation of BTU-BLOCK insulation contributes to: Low weight High compressive strength Low shrinkage at high temperatures Temperature use limits of 1000°C (1832°F) Vibration resistance Exceptionally low thermal conductivity BTU-BLOCK microporous insulation products are cost-effective solutions for a variety of heat-intensive industrial and OEM applications, as well as ideal fire barriers. Molten metal transfer backup for the non-ferrous industries: Molten metal transfer for the steel industry: Glass/ceramic industrial applications: Pipe insulation: Laboratory insulation: Commercial appliances Engine and exhaust coverings for turbine and diesel engines Furnace and heat process equipment With our extensive engineering, design, fabrication, and machining capabilities, we can provide the product or system best suited for your application needs. Ask our design engineers for ways to increase the thermal efficiencies, heat storage, melt consistency, and integrity of your systems. Min-K® For over 40 years, the Min-K line of products from Thermal Ceramics has met the high temperature thermal management challenges of the aerospace industry. Aerospace applications combine heat management challenges with high vibration environments, space constraints, and weight limitations, demanding materials with extremely low thermal conductivity, superior consistency, and excellent durability. Our thermal management products have a proven performance in past programs. Early applications include the Gemini and Apollo missions, more recent projects have been associated with the 787 and JSF, and in between our materials have found use on virtually every major program from the F-4 Phantom to the F-16 Falcon, to the 777. Our products are marketed as Flexible Min-K, Min-K Boards and Shapes, Min-K Endothermic Boards and Shapes, Flexible Min-K Insulating Tapes, K-Shield Felt AG, Aero-Tech Quilts and a Min-K Composite of K-Shield Felt AG and Flexible Min-K.
Description
Thermal Ceramics BTU-BLOCK™ line of industrial microporous insulation products, available in a block, board, panel, ladle liner and flexible form are the most thermally efficient insulation available. BTU-BLOCK is ideal for high temperature industrial and OEM environments where: Space and weight constraints are critical Energy savings are paramount Cycle times must be enhanced The proprietary formulation of BTU-BLOCK insulation contributes to: Low weight High compressive strength Low shrinkage at high temperatures Temperature use limits of 1000°C (1832°F) Vibration resistance Exceptionally low thermal conductivity BTU-BLOCK microporous insulation products are cost-effective solutions for a variety of heat-intensive industrial and OEM applications, as well as ideal fire barriers. Molten metal transfer backup for the non-ferrous industries: Molten metal transfer for the steel industry: Glass/ceramic industrial applications: Pipe insulation: Laboratory insulation: Commercial appliances Engine and exhaust coverings for turbine and diesel engines Furnace and heat process equipment With our extensive engineering, design, fabrication, and machining capabilities, we can provide the product or system best suited for your application needs. Ask our design engineers for ways to increase the thermal efficiencies, heat storage, melt consistency, and integrity of your systems. Min-K® For over 40 years, the Min-K line of products from Thermal Ceramics has met the high temperature thermal management challenges of the aerospace industry. Aerospace applications combine heat management challenges with high vibration environments, space constraints, and weight limitations, demanding materials with extremely low thermal conductivity, superior consistency, and excellent durability. Our thermal management products have a proven performance in past programs. Early applications include the Gemini and Apollo missions, more recent projects have been associated with the 787 and JSF, and in between our materials have found use on virtually every major program from the F-4 Phantom to the F-16 Falcon, to the 777. Our products are marketed as Flexible Min-K, Min-K Boards and Shapes, Min-K Endothermic Boards and Shapes, Flexible Min-K Insulating Tapes, K-Shield Felt AG, Aero-Tech Quilts and a Min-K Composite of K-Shield Felt AG and Flexible Min-K.

Suppliers

Company
Product
Description
Supplier Links
Augusta, GA, USA
Microporous Insulation
Microporous Insulation
Thermal Ceramics BTU-BLOCK™ line of industrial microporous insulation products, available in a block, board, panel, ladle liner and flexible form are the most thermally efficient insulation available. BTU-BLOCK is ideal for high temperature industrial and OEM environments where: Space and weight constraints are critical Energy savings are paramount Cycle times must be enhanced The proprietary formulation of BTU-BLOCK insulation contributes to: Low weight High compressive strength Low shrinkage at high temperatures Temperature use limits of 1000°C (1832°F) Vibration resistance Exceptionally low thermal conductivity BTU-BLOCK microporous insulation products are cost-effective solutions for a variety of heat-intensive industrial and OEM applications, as well as ideal fire barriers. Molten metal transfer backup for the non-ferrous industries: Molten metal transfer for the steel industry: Glass/ceramic industrial applications: Pipe insulation: Laboratory insulation: Commercial appliances Engine and exhaust coverings for turbine and diesel engines Furnace and heat process equipment With our extensive engineering, design, fabrication, and machining capabilities, we can provide the product or system best suited for your application needs. Ask our design engineers for ways to increase the thermal efficiencies, heat storage, melt consistency, and integrity of your systems. Min-K® For over 40 years, the Min-K line of products from Thermal Ceramics has met the high temperature thermal management challenges of the aerospace industry. Aerospace applications combine heat management challenges with high vibration environments, space constraints, and weight limitations, demanding materials with extremely low thermal conductivity, superior consistency, and excellent durability. Our thermal management products have a proven performance in past programs. Early applications include the Gemini and Apollo missions, more recent projects have been associated with the 787 and JSF, and in between our materials have found use on virtually every major program from the F-4 Phantom to the F-16 Falcon, to the 777. Our products are marketed as Flexible Min-K, Min-K Boards and Shapes, Min-K Endothermic Boards and Shapes, Flexible Min-K Insulating Tapes, K-Shield Felt AG, Aero-Tech Quilts and a Min-K Composite of K-Shield Felt AG and Flexible Min-K.

Thermal Ceramics BTU-BLOCK™ line of industrial microporous insulation products, available in a block, board, panel, ladle liner and flexible form are the most thermally efficient insulation available. BTU-BLOCK is ideal for high temperature industrial and OEM environments where:

  • Space and weight constraints are critical
  • Energy savings are paramount
  • Cycle times must be enhanced

The proprietary formulation of BTU-BLOCK insulation contributes to:

  • Low weight
  • High compressive strength
  • Low shrinkage at high temperatures
  • Temperature use limits of 1000°C (1832°F)
  • Vibration resistance
  • Exceptionally low thermal conductivity

BTU-BLOCK microporous insulation products are cost-effective solutions for a variety of heat-intensive industrial and OEM applications, as well as ideal fire barriers.

  • Molten metal transfer backup for the non-ferrous industries:
  • Molten metal transfer for the steel industry:
  • Glass/ceramic industrial applications:
  • Pipe insulation:
  • Laboratory insulation:
  • Commercial appliances
  • Engine and exhaust coverings for turbine and diesel engines
  • Furnace and heat process equipment

With our extensive engineering, design, fabrication, and machining capabilities, we can provide the product or system best suited for your application needs. Ask our design engineers for ways to increase the thermal efficiencies, heat storage, melt consistency, and integrity of your systems.

Min-K®
For over 40 years, the Min-K line of products from Thermal Ceramics has met the high temperature thermal management challenges of the aerospace industry. Aerospace applications combine heat management challenges with high vibration environments, space constraints, and weight limitations, demanding materials with extremely low thermal conductivity, superior consistency, and excellent durability.

Our thermal management products have a proven performance in past programs. Early applications include the Gemini and Apollo missions, more recent projects have been associated with the 787 and JSF, and in between our materials have found use on virtually every major program from the F-4 Phantom to the F-16 Falcon, to the 777.

Our products are marketed as Flexible Min-K, Min-K Boards and Shapes, Min-K Endothermic Boards and Shapes, Flexible Min-K Insulating Tapes, K-Shield Felt AG, Aero-Tech Quilts and a Min-K Composite of K-Shield Felt AG and Flexible Min-K.

Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Microporous Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details