Thermal Ceramics Superwool® Blanket

Description
Superwool® blankets are manufactured to offer excellent performance in high-temperature applications. Superwool blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten aluminum. Superwool blankets provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool blankets are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool blankets are ideally suited to individual applications and are available in a wide range of thicknesses and densities. The maximum continuous use temperature depends on the application. Designed from pure raw materials - Calcium-Magnesium-Si licate (CMS) Can be altered to achieve desired properties; fiber diameter, shot content, fiber length, and form Typical applications include expansion joint construction base seals low-mass kiln car construction tube seal fabrication thermal and acoustical insulation
Description
Superwool® blankets are manufactured to offer excellent performance in high-temperature applications. Superwool blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten aluminum. Superwool blankets provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool blankets are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool blankets are ideally suited to individual applications and are available in a wide range of thicknesses and densities. The maximum continuous use temperature depends on the application. Designed from pure raw materials - Calcium-Magnesium-Si licate (CMS) Can be altered to achieve desired properties; fiber diameter, shot content, fiber length, and form Typical applications include expansion joint construction base seals low-mass kiln car construction tube seal fabrication thermal and acoustical insulation

Suppliers

Company
Product
Description
Supplier Links
Superwool® Blanket -  - Thermal Ceramics
Augusta, GA, USA
Superwool® Blanket
Superwool® Blanket
Superwool® blankets are manufactured to offer excellent performance in high-temperature applications. Superwool blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten aluminum. Superwool blankets provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool blankets are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool blankets are ideally suited to individual applications and are available in a wide range of thicknesses and densities. The maximum continuous use temperature depends on the application. Designed from pure raw materials - Calcium-Magnesium-Si licate (CMS) Can be altered to achieve desired properties; fiber diameter, shot content, fiber length, and form Typical applications include expansion joint construction base seals low-mass kiln car construction tube seal fabrication thermal and acoustical insulation

Superwool® blankets are manufactured to offer excellent performance in high-temperature applications. Superwool blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten aluminum.

Superwool blankets provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool blankets are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying.

Superwool blankets are ideally suited to individual applications and are available in a wide range of thicknesses and densities. The maximum continuous use temperature depends on the application.

  • Designed from pure raw materials - Calcium-Magnesium-Silicate (CMS)
  • Can be altered to achieve desired properties; fiber diameter, shot content, fiber length, and form
  • Typical applications include
    • expansion joint construction
    • base seals
    • low-mass kiln car construction
    • tube seal fabrication
    • thermal and acoustical insulation
Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Superwool® Blanket
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Breaking Strength 1102.5 lbs (500 kg)
View Details