Thermal Ceramics Superwool Plus Blanket

Description
Superwool Plus Blanket has excellent thermal stability and retains its original soft fibrous structure up to its maximum continuous use temperature. It’s needled from both sides and possesses high strength, before and after heating. Superwool Plus is flexible, easy to cut and shape and easy to install. Superwool Plus Blanket is specially manufactured to provide optimum insulation performance at high temperature. Its thermal conductivity is uniquely lower than standard blankets made by Thermal Ceramics.
Description
Superwool Plus Blanket has excellent thermal stability and retains its original soft fibrous structure up to its maximum continuous use temperature. It’s needled from both sides and possesses high strength, before and after heating. Superwool Plus is flexible, easy to cut and shape and easy to install. Superwool Plus Blanket is specially manufactured to provide optimum insulation performance at high temperature. Its thermal conductivity is uniquely lower than standard blankets made by Thermal Ceramics.

Suppliers

Company
Product
Description
Supplier Links
Superwool Plus Blanket -  - Thermal Ceramics
Augusta, GA, USA
Superwool Plus Blanket
Superwool Plus Blanket
Superwool Plus Blanket has excellent thermal stability and retains its original soft fibrous structure up to its maximum continuous use temperature. It’s needled from both sides and possesses high strength, before and after heating. Superwool Plus is flexible, easy to cut and shape and easy to install. Superwool Plus Blanket is specially manufactured to provide optimum insulation performance at high temperature. Its thermal conductivity is uniquely lower than standard blankets made by Thermal Ceramics.

Superwool Plus Blanket has excellent thermal stability and retains its original soft fibrous structure up to its maximum continuous use temperature. It’s needled from both sides and possesses high strength, before and after heating. Superwool Plus is flexible, easy to cut and shape and easy to install.

Superwool Plus Blanket is specially manufactured to provide optimum insulation performance at high temperature. Its thermal conductivity is uniquely lower than standard blankets made by Thermal Ceramics.

Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Superwool Plus Blanket
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details