Thermal Ceramics Vacuum Formed Superwool®

Description
VF Boards and Shapes Superwool® boards are processed from a slurry consisting of Superwool bulk and organic binders. Each board has cut edges for controlled squareness and trueness. Boards up to 90cm (36in) wide may be ordered with both surfaces machined smooth to a close thickness tolerance. Superwool provides stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool is unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool boards offer an excellent alternative for molten aluminum contact. Other applications include hot face furnace linings, backup insulation and trough linings for non-ferrous metals. Superwool 607® PM boards are processed from a slurry consisting of Superwool bulk and organic binders. This board product is noted for its excellent surface finish, thickness uniformity and high insulating value at elevated temperatures. Superwool I-607 boards are processed from a slurry consisting of Superwool bulk and inorganic binders. Each board has cut edges for controlled squareness and trueness. Features Rigid, self-supporting finer insulation Available in a variety of sizes and thicknesses Based on patented technology Reduces thickness of backup insulation up to 50% when replacing insulating firebrick or castables Low thermal conductivity and heat storage Non-wetting to molten aluminum Applications Molten aluminum contact Furnace, kiln and oven hot face linings Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature gaskets and seals Flue and chimney linings Insulation as backup to: - firebrick - insulating firebrick - refractry castables - rammed shapes
Description
VF Boards and Shapes Superwool® boards are processed from a slurry consisting of Superwool bulk and organic binders. Each board has cut edges for controlled squareness and trueness. Boards up to 90cm (36in) wide may be ordered with both surfaces machined smooth to a close thickness tolerance. Superwool provides stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool is unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool boards offer an excellent alternative for molten aluminum contact. Other applications include hot face furnace linings, backup insulation and trough linings for non-ferrous metals. Superwool 607® PM boards are processed from a slurry consisting of Superwool bulk and organic binders. This board product is noted for its excellent surface finish, thickness uniformity and high insulating value at elevated temperatures. Superwool I-607 boards are processed from a slurry consisting of Superwool bulk and inorganic binders. Each board has cut edges for controlled squareness and trueness. Features Rigid, self-supporting finer insulation Available in a variety of sizes and thicknesses Based on patented technology Reduces thickness of backup insulation up to 50% when replacing insulating firebrick or castables Low thermal conductivity and heat storage Non-wetting to molten aluminum Applications Molten aluminum contact Furnace, kiln and oven hot face linings Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature gaskets and seals Flue and chimney linings Insulation as backup to: - firebrick - insulating firebrick - refractry castables - rammed shapes

Suppliers

Company
Product
Description
Supplier Links
Augusta, GA, USA
Vacuum Formed Superwool®
Vacuum Formed Superwool®
VF Boards and Shapes Superwool® boards are processed from a slurry consisting of Superwool bulk and organic binders. Each board has cut edges for controlled squareness and trueness. Boards up to 90cm (36in) wide may be ordered with both surfaces machined smooth to a close thickness tolerance. Superwool provides stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool is unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool boards offer an excellent alternative for molten aluminum contact. Other applications include hot face furnace linings, backup insulation and trough linings for non-ferrous metals. Superwool 607® PM boards are processed from a slurry consisting of Superwool bulk and organic binders. This board product is noted for its excellent surface finish, thickness uniformity and high insulating value at elevated temperatures. Superwool I-607 boards are processed from a slurry consisting of Superwool bulk and inorganic binders. Each board has cut edges for controlled squareness and trueness. Features Rigid, self-supporting finer insulation Available in a variety of sizes and thicknesses Based on patented technology Reduces thickness of backup insulation up to 50% when replacing insulating firebrick or castables Low thermal conductivity and heat storage Non-wetting to molten aluminum Applications Molten aluminum contact Furnace, kiln and oven hot face linings Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature gaskets and seals Flue and chimney linings Insulation as backup to: - firebrick - insulating firebrick - refractry castables - rammed shapes

VF Boards and Shapes

Superwool® boards are processed from a slurry consisting of Superwool bulk and organic binders. Each board has cut edges for controlled squareness and trueness. Boards up to 90cm (36in) wide may be ordered with both surfaces machined smooth to a close thickness tolerance. Superwool provides stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool is unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool boards offer an excellent alternative for molten aluminum contact. Other applications include hot face furnace linings, backup insulation and trough linings for non-ferrous metals.

Superwool 607® PM boards are processed from a slurry consisting of Superwool bulk and organic binders. This board product is noted for its excellent surface finish, thickness uniformity and high insulating value at elevated temperatures.

Superwool I-607 boards are processed from a slurry consisting of Superwool bulk and inorganic binders. Each board has cut edges for controlled squareness and trueness.

Features

  • Rigid, self-supporting finer insulation
  • Available in a variety of sizes and thicknesses
  • Based on patented technology
  • Reduces thickness of backup insulation up to 50% when replacing insulating firebrick or castables
  • Low thermal conductivity and heat storage
  • Non-wetting to molten aluminum

Applications

  • Molten aluminum contact
  • Furnace, kiln and oven hot face linings
  • Appliance and heat processing equipment insulation
  • Combustion chamber construction for domestic appliance
  • Heat shields
  • High temperature gaskets and seals
  • Flue and chimney linings
  • Insulation as backup to: - firebrick - insulating firebrick - refractry castables - rammed shapes
Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Vacuum Formed Superwool®
Unlock Full Specs
to access all available technical data

Similar Products

Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Rope - 193067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 485.1 lbs (220 kg)
View Details