Thermal Ceramics Superwool® Log

Description
Superwool® Pyro-Log® is the only 152mm (6in) thick needled blanket available in standard uncompressed densities up to 240 kg/m3 (15 pcf). Spun-fiberised Superwool Pyro-Log has an exceptional uniformity in dimensions and a naturally low shot content. Superwool Pyro-Log offers a unique solution to the problems encountered in designing linings for use in the toughest of furnace environments. Features Available in standard uncompressed densities up to 240 kg/m3 (15 pcf) Lubricant in the Log allows for extra compression during installation, ensuring good tight joints To accommodate irregular section it is easily cut and shaped on site, or pre-shaped in the factory Immune to thermal shock On firing it converts from a relatively soft, easily compressible slab to a tough structure Low thermal conductivity The unique log structure allows to produce L-shaped corner modules which ensure joint-free linings The tough structure obtained after
Description
Superwool® Pyro-Log® is the only 152mm (6in) thick needled blanket available in standard uncompressed densities up to 240 kg/m3 (15 pcf). Spun-fiberised Superwool Pyro-Log has an exceptional uniformity in dimensions and a naturally low shot content. Superwool Pyro-Log offers a unique solution to the problems encountered in designing linings for use in the toughest of furnace environments. Features Available in standard uncompressed densities up to 240 kg/m3 (15 pcf) Lubricant in the Log allows for extra compression during installation, ensuring good tight joints To accommodate irregular section it is easily cut and shaped on site, or pre-shaped in the factory Immune to thermal shock On firing it converts from a relatively soft, easily compressible slab to a tough structure Low thermal conductivity The unique log structure allows to produce L-shaped corner modules which ensure joint-free linings The tough structure obtained after

Suppliers

Company
Product
Description
Supplier Links
Augusta, GA, USA
Superwool® Log
Superwool® Log
Superwool® Pyro-Log® is the only 152mm (6in) thick needled blanket available in standard uncompressed densities up to 240 kg/m3 (15 pcf). Spun-fiberised Superwool Pyro-Log has an exceptional uniformity in dimensions and a naturally low shot content. Superwool Pyro-Log offers a unique solution to the problems encountered in designing linings for use in the toughest of furnace environments. Features Available in standard uncompressed densities up to 240 kg/m3 (15 pcf) Lubricant in the Log allows for extra compression during installation, ensuring good tight joints To accommodate irregular section it is easily cut and shaped on site, or pre-shaped in the factory Immune to thermal shock On firing it converts from a relatively soft, easily compressible slab to a tough structure Low thermal conductivity The unique log structure allows to produce L-shaped corner modules which ensure joint-free linings The tough structure obtained after

Superwool® Pyro-Log® is the only 152mm (6in) thick needled blanket available in standard uncompressed densities up to 240 kg/m3 (15 pcf). Spun-fiberised Superwool Pyro-Log has an exceptional uniformity in dimensions and a naturally low shot content. Superwool Pyro-Log offers a unique solution to the problems encountered in designing linings for use in the toughest of furnace environments.

Features

  • Available in standard uncompressed densities up to 240 kg/m3 (15 pcf)
  • Lubricant in the Log allows for extra compression during installation, ensuring good tight joints
  • To accommodate irregular section it is easily cut and shaped on site, or pre-shaped in the factory
  • Immune to thermal shock
  • On firing it converts from a relatively soft, easily compressible slab to a tough structure
  • Low thermal conductivity
  • The unique log structure allows to produce L-shaped corner modules which ensure joint-free linings
  • The tough structure obtained after
Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Superwool® Log
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Rope - 4915013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details