Thermal Ceramics Mortar Cement Mastics

Description
Mastics insulation from Thermal Ceramics complement our full line of fiber and dense refractory products. This extensive offering includes pumpables (with pumps), moldables, air-setting cements and coatings. Pumpable materials are designed for pumping into voids caused by deteriorated insulation, and grouting cracks and gaps in refractory linings. Pumpable products are ideal for providing quick and easy re-insulation behind boiler tubes in sidewalls, seals and floors as well as repairs of ovens, furnaces and process equipment. We offer a full line of both Superwool® and RCF fiber materials marketed as: Superwool Kaowool® Cease-Fire® 2000 Insulating Foam Therm-O-Hot Patch™ These pumpable products are quick and easy to install with one of our HS-100 Extrusion Pump or A0-25 Caulking Gun Kit. Versatile moldable putties are excellent solutions for patching refractory cracks, penetration seals, and metal stud protection. Moldables are ready-to-use, 1100°C/2000°F to 1300°C/2400°F products. They feature excellent strength, low fired shrinkage and the Superwool Moldable product produces a non-wetting to aluminium insulating product with sticky consistency. The products are marketed globally as: Superwool Kaowool These air-setting cement products are used for bonding insulating materials to themselves or other refractory products. They feature a use limit up to 1245°C/2300°F. Cera-Kote® Kaowool Cement B Super STIC TITE® Therm-O-Stix™ Adhesive Coating materials protect fiber and refractory materials against chemical attack from alkalies and iron oxide, air/moisture infiltration and provide extra strength. They have a temperature range of 800°C/1500°F up to 1500°C/2800°F. Superwool Sealcoat HT Kaowool Rigidizer Kaowool Sealcoat™ HT Unikote® Kao-Seal™ Therm-O-Flake™
Description
Mastics insulation from Thermal Ceramics complement our full line of fiber and dense refractory products. This extensive offering includes pumpables (with pumps), moldables, air-setting cements and coatings. Pumpable materials are designed for pumping into voids caused by deteriorated insulation, and grouting cracks and gaps in refractory linings. Pumpable products are ideal for providing quick and easy re-insulation behind boiler tubes in sidewalls, seals and floors as well as repairs of ovens, furnaces and process equipment. We offer a full line of both Superwool® and RCF fiber materials marketed as: Superwool Kaowool® Cease-Fire® 2000 Insulating Foam Therm-O-Hot Patch™ These pumpable products are quick and easy to install with one of our HS-100 Extrusion Pump or A0-25 Caulking Gun Kit. Versatile moldable putties are excellent solutions for patching refractory cracks, penetration seals, and metal stud protection. Moldables are ready-to-use, 1100°C/2000°F to 1300°C/2400°F products. They feature excellent strength, low fired shrinkage and the Superwool Moldable product produces a non-wetting to aluminium insulating product with sticky consistency. The products are marketed globally as: Superwool Kaowool These air-setting cement products are used for bonding insulating materials to themselves or other refractory products. They feature a use limit up to 1245°C/2300°F. Cera-Kote® Kaowool Cement B Super STIC TITE® Therm-O-Stix™ Adhesive Coating materials protect fiber and refractory materials against chemical attack from alkalies and iron oxide, air/moisture infiltration and provide extra strength. They have a temperature range of 800°C/1500°F up to 1500°C/2800°F. Superwool Sealcoat HT Kaowool Rigidizer Kaowool Sealcoat™ HT Unikote® Kao-Seal™ Therm-O-Flake™

Suppliers

Company
Product
Description
Supplier Links
Augusta, GA, USA
Mortar Cement Mastics
Mortar Cement Mastics
Mastics insulation from Thermal Ceramics complement our full line of fiber and dense refractory products. This extensive offering includes pumpables (with pumps), moldables, air-setting cements and coatings. Pumpable materials are designed for pumping into voids caused by deteriorated insulation, and grouting cracks and gaps in refractory linings. Pumpable products are ideal for providing quick and easy re-insulation behind boiler tubes in sidewalls, seals and floors as well as repairs of ovens, furnaces and process equipment. We offer a full line of both Superwool® and RCF fiber materials marketed as: Superwool Kaowool® Cease-Fire® 2000 Insulating Foam Therm-O-Hot Patch™ These pumpable products are quick and easy to install with one of our HS-100 Extrusion Pump or A0-25 Caulking Gun Kit. Versatile moldable putties are excellent solutions for patching refractory cracks, penetration seals, and metal stud protection. Moldables are ready-to-use, 1100°C/2000°F to 1300°C/2400°F products. They feature excellent strength, low fired shrinkage and the Superwool Moldable product produces a non-wetting to aluminium insulating product with sticky consistency. The products are marketed globally as: Superwool Kaowool These air-setting cement products are used for bonding insulating materials to themselves or other refractory products. They feature a use limit up to 1245°C/2300°F. Cera-Kote® Kaowool Cement B Super STIC TITE® Therm-O-Stix™ Adhesive Coating materials protect fiber and refractory materials against chemical attack from alkalies and iron oxide, air/moisture infiltration and provide extra strength. They have a temperature range of 800°C/1500°F up to 1500°C/2800°F. Superwool Sealcoat HT Kaowool Rigidizer Kaowool Sealcoat™ HT Unikote® Kao-Seal™ Therm-O-Flake™

Mastics insulation from Thermal Ceramics complement our full line of fiber and dense refractory products. This extensive offering includes pumpables (with pumps), moldables, air-setting cements and coatings.

Pumpable materials are designed for pumping into voids caused by deteriorated insulation, and grouting cracks and gaps in refractory linings. Pumpable products are ideal for providing quick and easy re-insulation behind boiler tubes in sidewalls, seals and floors as well as repairs of ovens, furnaces and process equipment.

We offer a full line of both Superwool® and RCF fiber materials marketed as:

  • Superwool
  • Kaowool®
  • Cease-Fire® 2000 Insulating Foam
  • Therm-O-Hot Patch™

These pumpable products are quick and easy to install with one of our HS-100 Extrusion Pump or A0-25 Caulking Gun Kit.

Versatile moldable putties are excellent solutions for patching refractory cracks, penetration seals, and metal stud protection. Moldables are ready-to-use, 1100°C/2000°F to 1300°C/2400°F products. They feature excellent strength, low fired shrinkage and the Superwool Moldable product produces a non-wetting to aluminium insulating product with sticky consistency.

The products are marketed globally as:

  • Superwool
  • Kaowool

These air-setting cement products are used for bonding insulating materials to themselves or other refractory products. They feature a use limit up to 1245°C/2300°F.

  • Cera-Kote®
  • Kaowool Cement B
  • Super STIC TITE®
  • Therm-O-Stix™ Adhesive

Coating materials protect fiber and refractory materials against chemical attack from alkalies and iron oxide, air/moisture infiltration and provide extra strength. They have a temperature range of 800°C/1500°F up to 1500°C/2800°F.

  • Superwool Sealcoat HT
  • Kaowool Rigidizer
  • Kaowool Sealcoat™ HT
  • Unikote®
  • Kao-Seal™
  • Therm-O-Flake™
Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Mortar Cement Mastics
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details