Thermal Ceramics Superwool® Paper

Description
Superwool® Papers are uniquely designed from patented Superwool bulk and organic binders in a unique paper making process. Superwool Papers are specially processed to offer excellent performance in high-temperature applications and offer an alternative to traditional solutions due to its unique properties of high refractoriness and excellent non-wetting characteristics to applications requiring direct contact with molten aluminum. Superwool Papers provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool Papers are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool Papers has excellent tensile strengths, high insulating values at high temperatures, and outstanding handling characteristics. It conforms easily to complex shapes and can be die-cut. Superwool Flex-Wrap is produced from a blend of Superwool high purity fibers and organic binders in a unique paper making process. Due to its low organic binder content, off-gassing is at a minimum. This specialty paper is noted for its excellent flexibility, outstanding handling characteristics, and high insulating value at high temperatures. Features of our patented line of Superwool Papers Low biopersistence Thin, flexible high temperature insulation Thermal stability Conforms easily to complex shapes Low heat storage Easily die-cut to form complex shapes for high temperature gasketing Immune to thermal shock Excellent thermal insulating performance Low thermal conductivity Superwool Paper typical applications include: Gasketing between aluminum and zinc trough sections Aluminum furnace tap-out plug cover and parting agent Aluminum distributor pan linings Gaskets for any high temperature application Back up lining for metal troughs Refractory back up for aluminum melting and holding furnaces Aluminum casting and fabrication
Description
Superwool® Papers are uniquely designed from patented Superwool bulk and organic binders in a unique paper making process. Superwool Papers are specially processed to offer excellent performance in high-temperature applications and offer an alternative to traditional solutions due to its unique properties of high refractoriness and excellent non-wetting characteristics to applications requiring direct contact with molten aluminum. Superwool Papers provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool Papers are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool Papers has excellent tensile strengths, high insulating values at high temperatures, and outstanding handling characteristics. It conforms easily to complex shapes and can be die-cut. Superwool Flex-Wrap is produced from a blend of Superwool high purity fibers and organic binders in a unique paper making process. Due to its low organic binder content, off-gassing is at a minimum. This specialty paper is noted for its excellent flexibility, outstanding handling characteristics, and high insulating value at high temperatures. Features of our patented line of Superwool Papers Low biopersistence Thin, flexible high temperature insulation Thermal stability Conforms easily to complex shapes Low heat storage Easily die-cut to form complex shapes for high temperature gasketing Immune to thermal shock Excellent thermal insulating performance Low thermal conductivity Superwool Paper typical applications include: Gasketing between aluminum and zinc trough sections Aluminum furnace tap-out plug cover and parting agent Aluminum distributor pan linings Gaskets for any high temperature application Back up lining for metal troughs Refractory back up for aluminum melting and holding furnaces Aluminum casting and fabrication

Suppliers

Company
Product
Description
Supplier Links
Augusta, GA, USA
Superwool® Paper
Superwool® Paper
Superwool® Papers are uniquely designed from patented Superwool bulk and organic binders in a unique paper making process. Superwool Papers are specially processed to offer excellent performance in high-temperature applications and offer an alternative to traditional solutions due to its unique properties of high refractoriness and excellent non-wetting characteristics to applications requiring direct contact with molten aluminum. Superwool Papers provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool Papers are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying. Superwool Papers has excellent tensile strengths, high insulating values at high temperatures, and outstanding handling characteristics. It conforms easily to complex shapes and can be die-cut. Superwool Flex-Wrap is produced from a blend of Superwool high purity fibers and organic binders in a unique paper making process. Due to its low organic binder content, off-gassing is at a minimum. This specialty paper is noted for its excellent flexibility, outstanding handling characteristics, and high insulating value at high temperatures. Features of our patented line of Superwool Papers Low biopersistence Thin, flexible high temperature insulation Thermal stability Conforms easily to complex shapes Low heat storage Easily die-cut to form complex shapes for high temperature gasketing Immune to thermal shock Excellent thermal insulating performance Low thermal conductivity Superwool Paper typical applications include: Gasketing between aluminum and zinc trough sections Aluminum furnace tap-out plug cover and parting agent Aluminum distributor pan linings Gaskets for any high temperature application Back up lining for metal troughs Refractory back up for aluminum melting and holding furnaces Aluminum casting and fabrication

Superwool® Papers are uniquely designed from patented Superwool bulk and organic binders in a unique paper making process. Superwool Papers are specially processed to offer excellent performance in high-temperature applications and offer an alternative to traditional solutions due to its unique properties of high refractoriness and excellent non-wetting characteristics to applications requiring direct contact with molten aluminum.
Superwool Papers provide stability and resistance to chemical attack. Exceptions include hydrofluoric acid, phosphoric acid and strong alkalies (i.e. NaOH, KOH). Superwool Papers are unaffected by incidental spills of oil or water. Thermal and physical properties are restored after drying.
Superwool Papers has excellent tensile strengths, high insulating values at high temperatures, and outstanding handling characteristics. It conforms easily to complex shapes and can be die-cut.

Superwool Flex-Wrap is produced from a blend of Superwool high purity fibers and organic binders in a unique paper making process. Due to its low organic binder content, off-gassing is at a minimum. This specialty paper is noted for its excellent flexibility, outstanding handling characteristics, and high insulating value at high temperatures.

Features of our patented line of Superwool Papers

  • Low biopersistence
  • Thin, flexible high temperature insulation
  • Thermal stability
  • Conforms easily to complex shapes
  • Low heat storage
  • Easily die-cut to form complex shapes for high temperature gasketing
  • Immune to thermal shock
  • Excellent thermal insulating performance
  • Low thermal conductivity

Superwool Paper typical applications include:

  • Gasketing between aluminum and zinc trough sections
  • Aluminum furnace tap-out plug cover and parting agent
  • Aluminum distributor pan linings
  • Gaskets for any high temperature application
  • Back up lining for metal troughs
  • Refractory back up for aluminum melting and holding furnaces
  • Aluminum casting and fabrication
Supplier's Site

Technical Specifications

  Thermal Ceramics
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Superwool® Paper
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details