Essentra Components Weather Stripping & Gasket Tape - EPDM PRGAS1000A

Description
Specifications: Material: EPDM Foam Rubber with adhesive backing Temperature Range: -20°F to 150°F Flammability: FMVSS 302 & UL 50 Adhesive is Pressure Sensitive Acrylic Mating surface should be free of contaminants and cleaned prior with denautred alcohol Features: Recommended for a maximum 24% - 50% compression Suitable for indoor or outdoor application Excellent resistance to water adsorption, ozone and UV aging
Description
Specifications: Material: EPDM Foam Rubber with adhesive backing Temperature Range: -20°F to 150°F Flammability: FMVSS 302 & UL 50 Adhesive is Pressure Sensitive Acrylic Mating surface should be free of contaminants and cleaned prior with denautred alcohol Features: Recommended for a maximum 24% - 50% compression Suitable for indoor or outdoor application Excellent resistance to water adsorption, ozone and UV aging

Suppliers

Company
Product
Description
Supplier Links
Weather Stripping & Gasket Tape - EPDM - PRGAS1000A - Essentra Components
Erie, PA, USA
Weather Stripping & Gasket Tape - EPDM
PRGAS1000A
Weather Stripping & Gasket Tape - EPDM PRGAS1000A
Specifications: Material: EPDM Foam Rubber with adhesive backing Temperature Range: -20°F to 150°F Flammability: FMVSS 302 & UL 50 Adhesive is Pressure Sensitive Acrylic Mating surface should be free of contaminants and cleaned prior with denautred alcohol Features: Recommended for a maximum 24% - 50% compression Suitable for indoor or outdoor application Excellent resistance to water adsorption, ozone and UV aging

Specifications:
Material: EPDM Foam Rubber with adhesive backing
Temperature Range: -20°F to 150°F
Flammability: FMVSS 302 & UL 50
Adhesive is Pressure Sensitive Acrylic
Mating surface should be free of contaminants and cleaned prior with denautred alcohol
Features:
Recommended for a maximum 24% - 50% compression
Suitable for indoor or outdoor application
Excellent resistance to water adsorption, ozone and UV aging

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Industrial Tapes
Product Number PRGAS1000A
Product Name Weather Stripping & Gasket Tape - EPDM
Carrier / Backing Plastic / Polymer; Ethylene Propylene Diene Monomer
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Discs - 16 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details