Oil-Rite Corp. Datasheets for Level Gauges
Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank
Level Gauges: Learn more
| Product Name | Notes |
|---|---|
|
Nylon Liquid Level Gage with Dial Thermometer, 3” Centerline, Front Mount 1/2”-20 -- B3642-20300BA1W
Nylon Liquid Level Gage with Dial Thermometer, 4” Centerline, Front Mount 1/2”-20 -- B3642-20400BA1W
Nylon Liquid Level Gage with Dial Thermometer, 5” Centerline, Front Mount 1/2”-20 -- B3642-20500BA1W
Nylon Liquid Level Gage with Dial Thermometer, 6” Centerline, Front Mount 1/2”-20 -- B3642-20600BA1W
Nylon Liquid Level Gage with Dial Thermometer, 7” Centerline, Front Mount 1/2”-20 -- B3642-20700BA1W
|
Nylon Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels... |
| Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended... | |
| Standard Nylon Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil... |
| << Prev | Next >> |