Oil-Rite Corp. Datasheets for Level Gauges
Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank
Level Gauges: Learn more
| Product Name | Notes |
|---|---|
| Aluminum Liquid Level Gages with Card Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels... | |
| Aluminum Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels... | |
| Aluminum Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended... | |
| This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and... |
| << Prev | Next >> |