Oil-Rite Corp. Nylon Liquid Level Gage with Shut-Off, 7” Centerline, Back Mount 1/2”-20 with Nuts B3642-30700BB1W

Description
Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Nylon Liquid Level Gage with Shut-Off, 7” Centerline, Back Mount 1/2”-20 with Nuts - B3642-30700BB1W - Oil-Rite Corp.
Manitowoc, WI, United States
Nylon Liquid Level Gage with Shut-Off, 7” Centerline, Back Mount 1/2”-20 with Nuts
B3642-30700BB1W
Nylon Liquid Level Gage with Shut-Off, 7” Centerline, Back Mount 1/2”-20 with Nuts B3642-30700BB1W
Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir.

This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs.

The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the front aluminum hex nuts unscrew and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3642-30700BB1W
Product Name Nylon Liquid Level Gage with Shut-Off, 7” Centerline, Back Mount 1/2”-20 with Nuts
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 2660473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details