Oil-Rite Corp. Standard Nylon Liquid Level Gage, 16" Centerline, 1/2" Male NPT Adapters B3642-11600BN3W

Description
Standard Nylon Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing applications. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/2" male NPT adapters. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Standard Nylon Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing applications. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/2" male NPT adapters. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Standard Nylon Liquid Level Gage, 16
Manitowoc, WI, United States
Standard Nylon Liquid Level Gage, 16" Centerline, 1/2" Male NPT Adapters
B3642-11600BN3W
Standard Nylon Liquid Level Gage, 16" Centerline, 1/2" Male NPT Adapters B3642-11600BN3W
Standard Nylon Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing applications. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/2" male NPT adapters. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Standard Nylon Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing applications.

This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 205° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/2" male NPT adapters.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3642-11600BN3W
Product Name Standard Nylon Liquid Level Gage, 16" Centerline, 1/2" Male NPT Adapters
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Magnetostrictive Level Transmitter - LMT100 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Repeatability (Point Level) 0.0122 +/-inch (0.3100 +/-mm)
Accuracy (Continuous Level) 0.0500 +/-inch (1.27 +/-mm)
View Details
Level Switch - 10528279 - Radwell International
Allen-Bradley / Rockwell Automation
View Details