Oil-Rite Corp. Nylon Liquid Level Gage with Dial Thermometer, 25” Centerline, 1/4" Male NPT Adapters B3642-22500BN1W

Description
Nylon Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" male NPT adapters. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Nylon Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" male NPT adapters. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Nylon Liquid Level Gage with Dial Thermometer, 25” Centerline, 1/4
Manitowoc, WI, United States
Nylon Liquid Level Gage with Dial Thermometer, 25” Centerline, 1/4" Male NPT Adapters
B3642-22500BN1W
Nylon Liquid Level Gage with Dial Thermometer, 25” Centerline, 1/4" Male NPT Adapters B3642-22500BN1W
Nylon Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 125 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" male NPT adapters. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Nylon Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Temperature can be easily viewed on the large thermometer.

This gage has aluminum alloy end blocks. The Trogamid nylon sight is clear and durable. Liquid level and clarity can be viewed from all angles. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 125 PSI and 205° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" male NPT adapters.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3642-22500BN1W
Product Name Nylon Liquid Level Gage with Dial Thermometer, 25” Centerline, 1/4" Male NPT Adapters
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Compact Capacitance Probe - Compact Pro - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details