Hubbard-Hall Inc. Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of... | |
| Dip, Spray or Brush Applications Immerse parts while water wet and the solvent-based Metal Guard® will displace the water to the bottom of the tank for periodic draw-off. These polar,... | |
| DESCRIPTION Metal Guard® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves... | |
| DESCRIPTION Quick Temper 275 is a eutectic mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer... | |
| DESCRIPTION Quick Temper 300 P is a mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. Quick Temper 300 P costs a little less than... | |
| DESCRIPTION Quick Temper 430 is a eutectic mixture of nitrate salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer salt bath. | |
| DESCRIPTION Quick Cure 275 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is... | |
| DESCRIPTION Quick Cure 300 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is... | |
| DESCRIPTION Metal Guard® 850 is a liquid rust preventative which when mixed with water, readily forms an effective rust preventative for iron and steel fabrications that are packaged and stored... | |
| DESCRIPTION The result of the latest advances in thin film rust preventive technology, Metal Guard® 560 is designed to be the final finish on an engineered black oxide coating where... | |
| Metal Guard® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140°-150°F leaves a corrosion-resistant, semi-dry film. Metal Guard® 320 is typically... | |
| Metal Guard® 950 is a wax emulsion which may be applied by dipping, spraying or brushing to produce a black hard, dry wax coating. It is used at room temperature... |