Hubbard-Hall Inc. Datasheets for Sealers and Seal Coatings
Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
Sealers and Seal Coatings: Learn more
| Product Name | Notes |
|---|---|
| Phosphate-Free Conversion Coatings Hubbard-Hall's Emerald Paint-Prep line of low temperature and phosphate free conversion coatings offer a cost effective alternative to iron phosphate. Formulated to replace traditional iron phosphates, these... | |
| Zinc Phosphate Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.)... | |
| DESCRIPTION Mi-Phos™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS Easy additions with liquid concentrate Temperature 205° to 210° F (96°– 99° C) Military Spec: MIL DTL 16232G,... | |
| Iron phosphates produce an amorphous coating that, when applied to the base substrate, becomes a receptive surface for painting and contributes to the overall improvement in quality of the painted... |