Hubbard-Hall Inc. Datasheets for Foam and Aeration Control Agents
Foam and aeration control agents control internal porosity and bubbles. They include blowing agents, aerators, and deaerators.
Foam and Aeration Control Agents: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION Aquapure™ 52L odor eliminator is a superior, multiple action product that effectively eliminates a wide variety of offensive odors caused by the degradation of organic matter. Aquapure™ Bio 52L... | |
| DESCRIPTION Aquapure™ T-1000 is a concentrated, liquid metal precipitant blend for chelated heavy metal. This product has been formulated for metal removal from the effluents of plating baths, etchants and... | |
| DESCRIPTION Aquapure™ ICM is a liquid, iron based, cationic coagulant for use in settling suspended precipitate. It is generally used in conjunction with an anionic or cationic flocculant. This is... | |
| DESCRIPTION Aquapure™ P 2001 is a liquid metal precipitant for wastewater treatment. This product is safe, effective, economical and easy to use. Chelated streams can be very difficult to treat... | |
| DESCRIPTION Aquapure™ P 601 is a wastewater treatment chemical designed for use as a heavy metal precipitant for waste treatment systems. It is effective for a variety of metals and... | |
| Aquapure™ ACP is a liquid coagulant with organic and inorganic components. It is designed for use in settling suspended precipitates. Aquapure™ ACP will cluster the precipitate into a manageable mass... | |
| Aquapure™ AN is a liquid anionic flocculent for wastewater treatment, designed for use in settling suspended precipitates. Aquapure™ AN will cluster the precipitate into a manageable mass. Aquapure™ AN works... | |
| Aquapure™ AS Plus is a dry anionic flocculant for wastewater treatment, which is formulated for use in settling suspended precipitates in wastewater. Aquapure™ AS Plus will cluster the suspended solids... | |
| Aquapure™ B-CAT is a liquid cationic polymer. It has a very high charge density and is designed to enhance liquid/solid separation in a wide variety of industrial applications. It works... | |
| Aquapure™ Bio 20 is a broad spectrum of bacterial cultures designed to degrade most industrial wastes. The cultures in Aquapure™ Bio 20 are capable of degrading phenols, alcohols, surfactants, detergents,... | |
| Aquapure™ T 500 is a sodium trithiocarbonate solution (Na2CS3) designed for use as an efficient metal precipitant. Aquapure™ T 500 is intended to complement Hubbard-Hall’s line of coagulants and flocculants. | |
| Aquapure™I-300 is a liquid, iron-containing, cationic coagulant / metal precipitant. It is superior in settling suspended solids and is also used to reduce chrome. It is generally used in conjunction... |